onsemi Logic - Logic - Flip Flops - MC74HC374ADTR2G MC74HC374ADTR2G

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC374ADTR2G - Rochester Electronics
Newburyport, MA, United States
MC74HC374A - Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS

MC74HC374A - Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS

Supplier's Site Datasheet
Yishun, Singapore
Logic - Logic - Flip Flops - MC74HC374ADTR2G
006883-MC74HC374ADTR2G
Logic - Logic - Flip Flops - MC74HC374ADTR2G 006883-MC74HC374ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 006883-MC74HC374ADTR 2G Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 35MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 006883-MC74HC374ADTR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 35MHz

Supplier's Site Datasheet
Flip Flops - MC74HC374ADTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Supplier's Site Datasheet
Flip Flops - MC74HC374ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Supplier's Site Datasheet
Flip Flops - MC74HC374ADTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Supplier's Site Datasheet
Logic - Flip Flops - MC74HC374ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC374ADTR2G
Logic - Flip Flops MC74HC374ADTR2G
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits - MC74HC374ADTR2G - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
MC74HC374ADTR2G
Integrated Circuits MC74HC374ADTR2G
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HC374ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC374ADTR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC374ADTR2G
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - MC74HC374ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Supplier's Site Datasheet
 - 8061545 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = 74HC Logic Function = D Type Input Type = CMOS Output Type = LSTTL Output Signal Type = Single Ended Triggering Type = Negative Edge Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 20

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = 74HC
Logic Function = D Type
Input Type = CMOS
Output Type = LSTTL
Output Signal Type = Single Ended
Triggering Type = Negative Edge
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 20

Supplier's Site
 - 8061545P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = 74HC Logic Function = D Type Input Type = CMOS Output Type = LSTTL Output Signal Type = Single Ended Triggering Type = Negative Edge Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 20 Delivery on production packaging - Reel. This product is non-returnable.

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = 74HC
Logic Function = D Type
Input Type = CMOS
Output Type = LSTTL
Output Signal Type = Single Ended
Triggering Type = Negative Edge
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 20
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1217898 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = 74HC Logic Function = D Type Input Type = CMOS Output Type = LSTTL Output Signal Type = Single Ended Triggering Type = Negative Edge Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 20

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = 74HC
Logic Function = D Type
Input Type = CMOS
Output Type = LSTTL
Output Signal Type = Single Ended
Triggering Type = Negative Edge
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 20

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited LIXINC Electronics Co., Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. RS Components, Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74HC374ADTR2G 006883-MC74HC374ADTR2G MC74HC374ADTR2GOSCT-ND MC74HC374ADTR2G MC74HC374ADTR2G MC74HC374ADTR2G MC74HC374ADTR2G 8061545
Product Name Logic - Logic - Flip Flops - MC74HC374ADTR2G Flip Flops Logic - Flip Flops Integrated Circuits Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D D D
Output Characteristics 3-State 3-State LSTTL
Package Type TSSOP; TSSOP20; SOP; SSOP TSSOP; 20-TSSOP (0.173", 4.40mm Width) Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐; SOP; SSOP TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP TSSOP
Logic Family CMOS HCMOS
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered; Positive Edge Negative-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201Q2A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
 - 54F399/BEA - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type DIP; CDIP16
View Details
5 suppliers
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HC574BQX - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
View Details
3 suppliers
3.3V CMOS 16-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs and 5.0V Tolerant I/O - 74LVC16374APAG - Integrated Device Technology
Specs
Flip-Flop Type D
Supply Voltage 3.3V
Output Characteristics 3-State
View Details
3 suppliers