Texas Instruments SN74LS378 Hex D-Type Flip-Flops with Clock Enable SN74LS378N

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS378 Hex D-Type Flip-Flops with Clock Enable - SN74LS378N - Texas Instruments
Dallas, TX, United States
SN74LS378 Hex D-Type Flip-Flops with Clock Enable
SN74LS378N
SN74LS378 Hex D-Type Flip-Flops with Clock Enable SN74LS378N
Hex D-Type Flip-Flops with Clock Enable 16-PDIP 0 to 70

Hex D-Type Flip-Flops with Clock Enable 16-PDIP 0 to 70

Supplier's Site Datasheet
Integrated Circuits - SN74LS378N - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
SN74LS378N
Integrated Circuits SN74LS378N
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site Datasheet
TEXAS INSTRUMENTS SN74LS378N Flip-Flop, with Clock Enable, Non Inverted, Positive Edge, D, 17 ns, 40 MHz, 8 mA, DIP, 16 Pins - 815-SN74LS378N - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS SN74LS378N Flip-Flop, with Clock Enable, Non Inverted, Positive Edge, D, 17 ns, 40 MHz, 8 mA, DIP, 16 Pins
815-SN74LS378N
TEXAS INSTRUMENTS SN74LS378N Flip-Flop, with Clock Enable, Non Inverted, Positive Edge, D, 17 ns, 40 MHz, 8 mA, DIP, 16 Pins 815-SN74LS378N
TEXAS INSTRUMENTS SN74LS378N Flip-Flop, with Clock Enable, Non Inverted, Positive Edge, D, 17 ns, 40 MHz, 8 mA, DIP, 16 Pins

TEXAS INSTRUMENTS SN74LS378N Flip-Flop, with Clock Enable, Non Inverted, Positive Edge, D, 17 ns, 40 MHz, 8 mA, DIP, 16 Pins

Supplier's Site
Yishun, Singapore
Logic - Logic - Flip Flops - SN74LS378N
134250-SN74LS378N
Logic - Logic - Flip Flops - SN74LS378N 134250-SN74LS378N
Manufacturer: Texas Instruments Win Source Part Number: 134250-SN74LS378N Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 22mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134250-SN74LS378N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 400μA, 8mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 22mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
 - SN74LS378N - Rochester Electronics
Newburyport, MA, United States
SN74LS378 Hex D-Type Flip-Flops with Clock Enable

SN74LS378 Hex D-Type Flip-Flops with Clock Enable

Supplier's Site Datasheet
Logic - Flip Flops - SN74LS378N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS378N
Logic - Flip Flops SN74LS378N
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site Datasheet
 - 308376P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Flip-Flops and Latches from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = D Type Input Type = Single Ended Output Signal Type = Single Ended Triggering Type = Positive Edge Polarity = Non-Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Number of Elements per Chip = 6 Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Flip-Flops and Latches from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = D Type
Input Type = Single Ended
Output Signal Type = Single Ended
Triggering Type = Positive Edge
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Number of Elements per Chip = 6
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 308376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Flip-Flops and Latches from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = D Type Input Type = Single Ended Output Signal Type = Single Ended Triggering Type = Positive Edge Polarity = Non-Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Number of Elements per Chip = 6

Texas Instruments range of Flip-Flops and Latches from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = D Type
Input Type = Single Ended
Output Signal Type = Single Ended
Triggering Type = Positive Edge
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Number of Elements per Chip = 6

Supplier's Site
 - 1457495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Flip-Flops and Latches from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = D Type Input Type = Single Ended Output Signal Type = Single Ended Triggering Type = Positive Edge Polarity = Non-Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Number of Elements per Chip = 6

Texas Instruments range of Flip-Flops and Latches from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = D Type
Input Type = Single Ended
Output Signal Type = Single Ended
Triggering Type = Positive Edge
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Number of Elements per Chip = 6

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS378N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS378N
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS378N
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site
Flip Flops - 296-34003-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-34003-5-ND
Flip Flops 296-34003-5-ND
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Supplier's Site Datasheet
Flip Flops - SN74LS378N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS378N
Flip Flops SN74LS378N
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Supplier's Site
Logic, Hex D F-F W/clock Enbl, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1154 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Hex D F-F W/clock Enbl, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1154
Logic, Hex D F-F W/clock Enbl, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1154
LOGIC, HEX D F-F W/CLOCK ENBL, 16DIP; Logic Family / Base Number:74LS378; Flip-Flop Type:D; Propagation Delay:17ns; Frequency:40MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

LOGIC, HEX D F-F W/CLOCK ENBL, 16DIP; Logic Family / Base Number:74LS378; Flip-Flop Type:D; Propagation Delay:17ns; Frequency:40MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments LIXINC Electronics Co., Limited Utmel Electronic Limited Win Source Electronics Rochester Electronics Lingto Electronic Limited RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS378N SN74LS378N 815-SN74LS378N 134250-SN74LS378N SN74LS378N SN74LS378N 308376P SN74LS378N 296-34003-5-ND SN74LS378N 37AJ1154
Product Name SN74LS378 Hex D-Type Flip-Flops with Clock Enable Integrated Circuits TEXAS INSTRUMENTS SN74LS378N Flip-Flop, with Clock Enable, Non Inverted, Positive Edge, D, 17 ns, 40 MHz, 8 mA, DIP, 16 Pins Logic - Logic - Flip Flops - SN74LS378N Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Logic, Hex D F-F W/clock Enbl, 16Dip; Logic Family / Base Number Texas Instruments
Flip-Flop Type D D D D D
Supply Voltage 5V; 5 4.75V ~ 5.25V 5V; 5V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 27 ns 27 ns 27 ns 27 ns 27 ns 17 ns
fMAX 35 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Operating Current 22 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
CD4013B CMOS Dual D-Type Flip Flop - CD4013BNSR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 10
Propagation Delay 130 ns
View Details
7 suppliers
SN54ALS174 Hex D-type Flip-Flops With Clear - 8301901EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 17 ns
fMAX 75 MHz
View Details
3 suppliers
CD74AC273 Octal D-Type Flip-Flops with Reset - CD74AC273M96G4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Propagation Delay 154 ns
View Details