CMOS Dual D-Type Flip Flop 14-SO -55 to 125
IC FF D-TYPE DUAL 1BIT 14SOP
Manufacturer: Texas Instruments
Win Source Part Number: 012817-CD4013BNSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 24MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC FF D-TYPE DUAL 1BIT 14SOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE DUAL 1BIT 14SOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)
Texas Instruments | Lingto Electronic Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | DigiKey | |
---|---|---|---|---|---|---|---|
Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
Product Number | CD4013BNSR | CD4013BNSR | 012817-CD4013BNSR | CD4013BNSR | CD4013BNSR | CD4013BNSR | 296-14088-6-ND |
Product Name | CD4013B CMOS Dual D-Type Flip Flop | Logic - Flip Flops | Logic - Logic - Flip Flops - CD4013BNSR | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Integrated Circuits | Flip Flops |
Flip-Flop Type | D | D | D | D | |||
Supply Voltage | 3V; 10 | 3 V ~ 18 V | 1.8V; 3V ~ 18V | 1.8V; 3V ~ 18V | 3V ~ 18V | ||
Propagation Delay | 130 ns | 90 ns | 90 ns | 90 ns | |||
fMAX | 8 MHz | 24 MHz | 24 MHz | 24 MHz | |||
Operating Current | 0.0600 mA |