Texas Instruments SN74ACT74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset SN74ACT74D

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - SN74ACT74D - Texas Instruments
Dallas, TX, United States
SN74ACT74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset
SN74ACT74D
SN74ACT74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset SN74ACT74D
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85

Supplier's Site Datasheet
Yishun, Singapore
Logic - Logic - Flip Flops - SN74ACT74D
082200-SN74ACT74D
Logic - Logic - Flip Flops - SN74ACT74D 082200-SN74ACT74D
Manufacturer: Texas Instruments Win Source Part Number: 082200-SN74ACT74D Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 210MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082200-SN74ACT74D
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 210MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Flip Flops - SN74ACT74D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ACT74D
Flip Flops SN74ACT74D
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Supplier's Site
 - 527782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Logic Family = ACT Logic Function = D Type Input Type = Single Ended Output Signal Type = Differential Triggering Type = Positive Edge Polarity = Inverting, Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 14 Set/Reset = Yes

Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Logic Family = ACT
Logic Function = D Type
Input Type = Single Ended
Output Signal Type = Differential
Triggering Type = Positive Edge
Polarity = Inverting, Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 14
Set/Reset = Yes

Supplier's Site
 - 6631095P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Logic Family = ACT Logic Function = D Type Input Type = Single Ended Output Signal Type = Differential Triggering Type = Positive Edge Polarity = Inverting, Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 14 Set/Reset = Yes Delivery on production packaging - Tube. This product is non-returnable.

Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Logic Family = ACT
Logic Function = D Type
Input Type = Single Ended
Output Signal Type = Differential
Triggering Type = Positive Edge
Polarity = Inverting, Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 14
Set/Reset = Yes
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 6631095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Logic Family = ACT Logic Function = D Type Input Type = Single Ended Output Signal Type = Differential Triggering Type = Positive Edge Polarity = Inverting, Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 14 Set/Reset = Yes

Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Logic Family = ACT
Logic Function = D Type
Input Type = Single Ended
Output Signal Type = Differential
Triggering Type = Positive Edge
Polarity = Inverting, Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 14
Set/Reset = Yes

Supplier's Site
Integrated Circuits - SN74ACT74D - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
SN74ACT74D
Integrated Circuits SN74ACT74D
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Flip Flops - 296-1079-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1079-5-ND
Flip Flops 296-1079-5-ND
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Supplier's Site Datasheet
 - SN74ACT74D - Rochester Electronics
Newburyport, MA, United States
SN74ACT74 Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset

SN74ACT74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset

Supplier's Site Datasheet
Logic - Flip Flops - SN74ACT74D - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ACT74D
Logic - Flip Flops SN74ACT74D
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ACT74D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ACT74D
Integrated Circuits (ICs) - Logic - Flip Flops SN74ACT74D
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Dual, Smd, 74Act74, Soic14, 5.5V; Logic Family / Base Number Texas Instruments - 33AH4784 - Newark, An Avnet Company
Chicago, IL, United States
Dual, Smd, 74Act74, Soic14, 5.5V; Logic Family / Base Number Texas Instruments
33AH4784
Dual, Smd, 74Act74, Soic14, 5.5V; Logic Family / Base Number Texas Instruments 33AH4784
DUAL, SMD, 74ACT74, SOIC14, 5.5V; Logic Family / Base Number:74ACT74; Flip-Flop Type:D; Propagation Delay:5.5ns; Frequency:125MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

DUAL, SMD, 74ACT74, SOIC14, 5.5V; Logic Family / Base Number:74ACT74; Flip-Flop Type:D; Propagation Delay:5.5ns; Frequency:125MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. RS Components, Ltd. LIXINC Electronics Co., Limited DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ACT74D 082200-SN74ACT74D SN74ACT74D 527782 SN74ACT74D 296-1079-5-ND SN74ACT74D SN74ACT74D SN74ACT74D 33AH4784
Product Name SN74ACT74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset Logic - Logic - Flip Flops - SN74ACT74D Flip Flops Integrated Circuits Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Dual, Smd, 74Act74, Soic14, 5.5V; Logic Family / Base Number Texas Instruments
Flip-Flop Type D D D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 13 ns 7.5 ns 7.5 ns 7.5 ns 5.5 ns
fMAX 90 MHz 210 MHz 210 MHz 210 MHz 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201QRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
CD74AC374 Octal D-Type Flip-Flops with 3-State Outputs - CD74AC374ME4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Output Characteristics 3-State
View Details
5 suppliers
SN54HC374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 8407101SA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 38 ns
View Details
3 suppliers
CD54HC109 High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset - CD54HC109F3A - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Package Type CDIP,WAFERSALE
View Details
6 suppliers