IC INTEGRATED SYNTH/VCO 24-LFCSP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008770-ADF4360-0BCPZ
Packaging: Tray
Type: Fanout Distribution, Integer N Synthesizer (RF)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-LFCSP-WQ (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 2.725GHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
PLL Frequency Synthesizer Single - Clocks, Timing & Frequency Control Circuits - PLL Frequency Synthesizers
PLL Frequency Synthesizer Single - Clocks, Timing & Frequency Control Circuits - PLL Frequency Synthesizers
Delivery on production packaging - Bag. This product is non-returnable.
PLL Frequency Synthesizer Single - Clocks, Timing & Frequency Control Circuits - PLL Frequency Synthesizers
IC FANOUT DIST 24LFCSP
Fanout Distribution, Integer N Synthesizer (RF) IC 2.725GHz 1 24-WFQFN Exposed Pad, CSP
PHASE LOCK LOOP. ROHS COMPLIANT: YES
Lingto Electronic Limited | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
Product Number | ADF4360-0BCPZ | 008770-ADF4360-0BCPZ | 7089381 | ADF4360-0BCPZ | 505-ADF4360-0BCPZ-ND | 49AK8318 |
Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-0BCPZ | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Phase Lock Loop. Rohs Compliant Analog Devices | |
Device Type | Clock Generator | Clock Generator | Fanout Distribution, Integer N Synthesizer (RF); Clock Generator | Clock Generator | ||
Package Type | Surface Mount; Surface Mount | Surface Mount; 24-LFCSP-WQ (4x4) | VQLFCSP | Surface Mount; 24-WFQFN Exposed Pad, CSP | ||
Frequency | 2725 MHz | 2725 MHz | 250 MHz | 1 MHz | 2725 MHz | |
Bus Interface | Clock | 24-LFCSP (4x4) | Clock |