Home // Products // Clocks & Timing Solutions // Clock Generators // CY22150FZXI
Clock Generator, Fanout Distribution IC 166.6MHz 1 16-TSSOP (0.173", 4.40mm Width)
Clock Generator, Fanout Distribution IC 166.6MHz 1 16-TSSOP (0.173", 4.40mm Width)
IC CLOCK GEN PROG 16-TSSOP
PLL CLOCK GENERATOR, 166.6MHZ, TSSOP-16; Clock IC Type:PLL Clock Generator; Frequency:166.6MHz; No. of Outputs:6Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating RoHS Compliant: Yes
Infineon Technologies AG | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
Product Number | CY22150FZXI | 448-CY22150FZXI-ND | CY22150FZXI | CY22150FZXI | 22AC8057 |
Product Name | Clocks & Timing Solutions - Clock Generators - CY22150FZXI | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Pll Clock Generator, 166.6Mhz, Tssop-16; Clock Ic Type Cypress Infineon Technologies |
Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | PLL Clock Generator; Real Time Clock; Clock Generator |
Bus Interface | CMOS | CMOS | CMOS; CMOS | ||
Package Type | PG-TSSOP-16 | Surface Mount; TSSOP; 16-TSSOP (0.173", 4.40mm Width) | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | TSSOP |
Supply Voltage | 3.13 to 3.45 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |