Product Details
The HMC832LP6GE is a 3.3 V, high performance, wide-band, Fractional-N Phase-Locked-Loop (PLL) that features an integrated Voltage Controlled Oscillator (VCO) with a fundamental frequency of 1500 MHz - 3000 MHz, and an integrated VCO Output Divider (divide by 1/2/4/6.../60/62), that enables the HMC832LP6GE to generate continuous frequencies from 25 MHz to 3000 MHz. The integrated Phase Detector (PD) and delta-sigma modulator, capable of operating at up to 100 MHz, permit wider loop-bandwidths and faster frequency tuning, with excellent spectral performance.
Industry leading phase noise and spurious performance, across all frequencies, enable the HMC832LP6GE to minimize blocker effects, improve receiver sensitivity and transmitter spectral purity. Low noise floor (-160 dBc/Hz) eliminates any contribution to modulator/mixer noise floor in transmitter applications.
The HMC832LP6GE features all 3.3 V supply and an innovative Programmable Performance technology that enables the HMC832LP6GE to tailor current consumption and corresponding noise floor performance to each individual application by selecting either a low current consumption mode, or a high performance mode for an improved noise floor performance.
Additional features of the HMC832LP6GE include 12 dB of RF output gain control in 1 dB steps; Output Mute function to automatically mute the output during frequency changes when the device is not locked; Selectable resistance for better output return loss; Programmable differential or single-ended outputs, with the ability to select either output in single-ended mode; and a delta-sigma modulator Exact Frequency Mode which enables users to generate output frequencies with 0 Hz frequency error.
Applications
IC INTEGER-N/FRACTIONAL
IC PLL FRACTIONAL-N VCO 40SMD
IC PLL FRACTIONAL-N VCO 40SMD
Manufacturer: Analog Devices Inc.
Win Source Part Number: 810896-HMC832LP6GE
Packaging: Strip
Type: Integer-N/Fractional
Mounting Style: SMD
Frequency - Max: 3GHz
Number of Circuits: 1
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Supplier Device Package: 40-SMT (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.1V ~ 3.5V
Part Number Series: HMC832
IC INTEGER-N/FRACTIONAL
Fractional-N PLL with Integrated VCO 25 MHz to 3000 MHz. The HMC832 is a 3.3 V, high performance, wideband, fractional-N, phase-locked loop (PLL) that features an integrated voltage controlled oscillator (VCO) with a fundamental frequency of 1500 MHz to 3000 MHz, and an integrated VCO output divider (divide by 1/2/4/6/…60/62), that enables the HMC832 to generate continuous frequencies from 25 MHz to 3000 MHz. The integrated phase detector (PD) and delta-sigma (Δ-Σ) modulator, capable of operating at up to 100 MHz, permit wider loop bandwidths and faster frequency tuning with excellent spectral performance.
Fractional-N PLL 40-Pin SMD - Clocks, Timing & Frequency Control Circuits - PLL Frequency Synthesizers
Fractional-N PLL 40-Pin SMD - Clocks, Timing & Frequency Control Circuits - PLL Frequency Synthesizers
Delivery on production packaging - Reel. This product is non-returnable.
Fractional-N PLL 40-Pin SMD - Clocks, Timing & Frequency Control Circuits - PLL Frequency Synthesizers
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Lingto Electronic Limited | Win Source Electronics | DigiKey | Richardson RFPD | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Phase-locked Loops (PLL) |
Product Number | HMC832LP6GE | HMC832LP6GE | HMC832LP6GE | HMC832LP6GE | 810896-HMC832LP6GE | 1127-1822-ND | HMC832LP6GE | 8626237 |
Product Name | Wideband PLL+VCO (3.3V), 25 - 3000 MHz | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - HMC832LP6GE | Clock Generators, PLLs, Frequency Synthesizers | Phase-Lock-Loop (PLL) | |
Package Type | QFN | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount | Surface Mount; 40-VFQFN Exposed Pad | QFN | SMD | |
Supply Voltage | 3.1 to 3.5 volts | 3.1 to 3.5 volts | 3.1 to 3.5 volts | 3.1 to 3.5 volts | 3.3 volts | |||
Frequency | 25 to 3000 MHz | 3000 MHz | 3000 MHz | 3000 MHz | 3000 MHz | 25 to 3000 MHz | 3000 MHz | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |