Serial RTC with Battery Backup and Trickle Charge 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1154305-BQ32000D
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Real Time Clock Serial Clock/Calendar/Batte
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
BQ32000 SERIAL RTC WITH BATTERY
SERIAL RTC - NYX; Date Format:Day; Date; Month; Year; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Interface Type:I2C; Operating RoHS Compliant: Yes
IC RTC CLK/CALENDAR I2C 8SOIC
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | BQ32000D | 1154305-BQ32000D | 690-BQ32000D | 296-38884-5-ND | BQ32000D | 26AJ5261 | BQ32000D | BQ32000D | BQ32000D |
| Product Name | BQ32000 Serial RTC with Battery Backup and Trickle Charge | Clock/Timing - Clock/Timing - Real Time Clocks - BQ32000D | SOIC Clock and Timing IC | Real Time Clocks | Real Time Clocks | Serial Rtc Nyx; Date Format Texas Instruments | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | RTC; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock |