Texas Instruments SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input SN74LVC1G132DBVT

Description
Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input - SN74LVC1G132DBVT - Texas Instruments
Dallas, TX, United States
SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input
SN74LVC1G132DBVT
SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input SN74LVC1G132DBVT
Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SOT-23 -40 to 125

Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SOT-23 -40 to 125

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G132DBVT
Logic Gates SN74LVC1G132DBVT
Logic Gates SNGL 2 Input NAND Gate

Logic Gates SNGL 2 Input NAND Gate

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G132DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G132DBVT
Logic - Gates and Inverters SN74LVC1G132DBVT
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits - SN74LVC1G132DBVT - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
SN74LVC1G132DBVT
Integrated Circuits SN74LVC1G132DBVT
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G132DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G132DBVT
Gates and Inverters SN74LVC1G132DBVT
NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

Supplier's Site
Gates and Inverters - 296-32295-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32295-6-ND
Gates and Inverters 296-32295-6-ND
NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

Supplier's Site Datasheet
Gates and Inverters - 296-32295-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32295-1-ND
Gates and Inverters 296-32295-1-ND
NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

Supplier's Site Datasheet
Gates and Inverters - 296-32295-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32295-2-ND
Gates and Inverters 296-32295-2-ND
NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

Supplier's Site Datasheet
 - SN74LVC1G132DBVT - Rochester Electronics
Newburyport, MA, United States
Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SOT-23 -40 to 125

Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SOT-23 -40 to 125

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G132DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G132DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G132DBVT
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LVC1G132DBVT - 1100387-SN74LVC1G132DBVT - Win Source Electronics
Yishun, Singapore
Logic - Logic - Gates and Inverters - SN74LVC1G132DBVT
1100387-SN74LVC1G132DBVT
Logic - Logic - Gates and Inverters - SN74LVC1G132DBVT 1100387-SN74LVC1G132DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1100387-SN74LVC1G132 DBVT Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1100387-SN74LVC1G132DBVT
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.39 V to 1.87 V
Logic Level - High: 1.16 V to 3.33 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
 - 6606768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Function = NAND Mounting Type = Surface Mount Number of Elements = 1 Number of Inputs per Gate = 2 Schmitt Trigger Input = Yes Package Type = SOT-23 Pin Count = 5 Logic Family = LVC Input Type = Schmitt Trigger Maximum Operating Supply Voltage = 5.5 V

Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22
Logic Function = NAND
Mounting Type = Surface Mount
Number of Elements = 1
Number of Inputs per Gate = 2
Schmitt Trigger Input = Yes
Package Type = SOT-23
Pin Count = 5
Logic Family = LVC
Input Type = Schmitt Trigger
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 6606768P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Function = NAND Mounting Type = Surface Mount Number of Elements = 1 Number of Inputs per Gate = 2 Schmitt Trigger Input = Yes Package Type = SOT-23 Pin Count = 5 Logic Family = LVC Input Type = Schmitt Trigger Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Reel. This product is non-returnable.

Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22
Logic Function = NAND
Mounting Type = Surface Mount
Number of Elements = 1
Number of Inputs per Gate = 2
Schmitt Trigger Input = Yes
Package Type = SOT-23
Pin Count = 5
Logic Family = LVC
Input Type = Schmitt Trigger
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1219055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Function = NAND Mounting Type = Surface Mount Number of Elements = 1 Number of Inputs per Gate = 2 Package Type = SOT-23 Pin Count = 5 Logic Family = LVC Input Type = Schmitt Trigger Maximum Operating Supply Voltage = 5.5 V Maximum High Level Output Current = -32mA

Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22
Logic Function = NAND
Mounting Type = Surface Mount
Number of Elements = 1
Number of Inputs per Gate = 2
Package Type = SOT-23
Pin Count = 5
Logic Family = LVC
Input Type = Schmitt Trigger
Maximum Operating Supply Voltage = 5.5 V
Maximum High Level Output Current = -32mA

Supplier's Site
Logic, Sngl 2In Nand Gate, 5Sot23; Logic Family / Base Number Texas Instruments - 42AH2008 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Sngl 2In Nand Gate, 5Sot23; Logic Family / Base Number Texas Instruments
42AH2008
Logic, Sngl 2In Nand Gate, 5Sot23; Logic Family / Base Number Texas Instruments 42AH2008
LOGIC, SNGL 2IN NAND GATE, 5SOT23; Logic Family / Base Number:74LVC1G132; Logic Type:NAND Schmitt Trigger; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

LOGIC, SNGL 2IN NAND GATE, 5SOT23; Logic Family / Base Number:74LVC1G132; Logic Type:NAND Schmitt Trigger; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Lingto Electronic Limited LIXINC Electronics Co., Limited Quarktwin Technology Ltd. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G132DBVT SN74LVC1G132DBVT SN74LVC1G132DBVT SN74LVC1G132DBVT SN74LVC1G132DBVT 296-32295-6-ND SN74LVC1G132DBVT SN74LVC1G132DBVT 1100387-SN74LVC1G132DBVT 6606768 1219055 42AH2008
Product Name SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input Logic Gates Logic - Gates and Inverters Integrated Circuits Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G132DBVT Logic, Sngl 2In Nand Gate, 5Sot23; Logic Family / Base Number Texas Instruments
Gate Type NAND NOT; NAND NAND NAND; NAND Gate NAND AND; NAND NAND NOT; NAND; NAND Gate NAND NAND NAND; NAND Schmitt Trigger
Supply Voltage 1.8,2.5,3.3,5 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5 V 5.5 V 5.5V
Logic Family LVC LVCMOS LVCMOS
Features Schmitt Trigger Schmitt Trigger Schmitt Trigger Schmitt Trigger
Propagation Delay 16 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT86 Quadruple 2-Input Exclusive-OR Gates - 5962-9681701Q2A - Texas Instruments
Specs
Gate Type OR
Logic Family AHCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
SN54HC10 Triple 3-Input Positive-NAND Gates - 84038012A - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC08 Quadruple 2-Input Positive-AND Gates - 8404701CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
2 suppliers
SN74AHCT1G08 Single 2-Input Positive-AND Gate - 74AHCT1G08DCKRG4 - Texas Instruments
Specs
Gate Type AND
Supply Voltage 5V; 5
Logic Family AHCT
View Details
6 suppliers