Texas Instruments SN74LV32A Quadruple 2-Input Positive-OR Gates SN74LV32ADR

Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV32A Quadruple 2-Input Positive-OR Gates - SN74LV32ADR - Texas Instruments
Dallas, TX, United States
SN74LV32A Quadruple 2-Input Positive-OR Gates
SN74LV32ADR
SN74LV32A Quadruple 2-Input Positive-OR Gates SN74LV32ADR
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125

Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125

Supplier's Site Datasheet
 - 6628503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Logic Function = OR Mounting Type = Surface Mount Number of Elements = 4 Number of Inputs per Gate = 2 Schmitt Trigger Input = No Package Type = SOIC Pin Count = 14 Logic Family = LV Maximum Operating Supply Voltage = 5.5 V Maximum High Level Output Current = -12mA

Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Logic Function = OR
Mounting Type = Surface Mount
Number of Elements = 4
Number of Inputs per Gate = 2
Schmitt Trigger Input = No
Package Type = SOIC
Pin Count = 14
Logic Family = LV
Maximum Operating Supply Voltage = 5.5 V
Maximum High Level Output Current = -12mA

Supplier's Site
 - 6628503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Logic Function = OR Mounting Type = Surface Mount Number of Elements = 4 Number of Inputs per Gate = 2 Schmitt Trigger Input = No Package Type = SOIC Pin Count = 14 Logic Family = LV Maximum Operating Supply Voltage = 5.5 V Maximum High Level Output Current = -12mA Delivery on production packaging - Reel. This product is non-returnable.

Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Logic Function = OR
Mounting Type = Surface Mount
Number of Elements = 4
Number of Inputs per Gate = 2
Schmitt Trigger Input = No
Package Type = SOIC
Pin Count = 14
Logic Family = LV
Maximum Operating Supply Voltage = 5.5 V
Maximum High Level Output Current = -12mA
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R - 815-SN74LV32ADR - Utmel Electronic Limited
Hong Kong, China
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R
815-SN74LV32ADR
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R 815-SN74LV32ADR
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R

OR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LV32ADR
Logic ICs >> Gates SN74LV32ADR
2V~5.5V 20uA 4 7.5ns@5V,50pF ORGate SOIC-14 Gates ROHS

2V~5.5V 20uA 4 7.5ns@5V,50pF ORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74LV32ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV32ADR
Gates and Inverters SN74LV32ADR
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Supplier's Site
 - SN74LV32ADR - Rochester Electronics
Newburyport, MA, United States
SN74LV32A Quadruple 2-Input Positive-OR Gates

SN74LV32A Quadruple 2-Input Positive-OR Gates

Supplier's Site Datasheet
Gates and Inverters - 296-31873-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31873-2-ND
Gates and Inverters 296-31873-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Supplier's Site Datasheet
Gates and Inverters - 296-31873-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31873-6-ND
Gates and Inverters 296-31873-6-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Supplier's Site Datasheet
Gates and Inverters - 296-31873-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31873-1-ND
Gates and Inverters 296-31873-1-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Supplier's Site Datasheet
Integrated Circuits - SN74LV32ADR - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
SN74LV32ADR
Integrated Circuits SN74LV32ADR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV32ADR - 082371-SN74LV32ADR - Win Source Electronics
Yishun, Singapore
Logic - Logic - Gates and Inverters - SN74LV32ADR
082371-SN74LV32ADR
Logic - Logic - Gates and Inverters - SN74LV32ADR 082371-SN74LV32ADR
Manufacturer: Texas Instruments Win Source Part Number: 082371-SN74LV32ADR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082371-SN74LV32ADR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LV32ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV32ADR
Logic - Gates and Inverters SN74LV32ADR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV32ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV32ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV32ADR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LV32ADR
Logic Gates SN74LV32ADR
Logic Gates Quadruple 2-Input Positive-OR Gates

Logic Gates Quadruple 2-Input Positive-OR Gates

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Rochester Electronics DigiKey LIXINC Electronics Co., Limited Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV32ADR 6628503 815-SN74LV32ADR SN74LV32ADR SN74LV32ADR SN74LV32ADR 296-31873-2-ND SN74LV32ADR 082371-SN74LV32ADR SN74LV32ADR SN74LV32ADR SN74LV32ADR
Product Name SN74LV32A Quadruple 2-Input Positive-OR Gates OR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R Logic ICs >> Gates Gates and Inverters Gates and Inverters Integrated Circuits Logic - Logic - Gates and Inverters - SN74LV32ADR Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type OR OR OR; OR Gate OR OR OR NOT; OR; OR Gate NOT; OR OR
Supply Voltage 2.5,3.3,5 5.5 V 2.5V 2V~5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 2 V ~ 5.5 V 1.5V (Low), 0.5V (High)
Logic Family LV-A LVCMOS CMOS; CMOS
Propagation Delay 19 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 12 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC2G241 Dual Buffer/Driver With 3-State Outputs - 74LVC2G241DCTRE4 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
74AC11086 Quadruple 2-Input Exclusive-OR Gates - 74AC11086N - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3V; 3.3,5
Logic Family AC
View Details
8 suppliers
SN74AHCT1G126-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - CAHCT1G126QDCKRG4Q - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 3V; 5V; 5
Output Type 3-State
View Details
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962R8754903VDA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details