Quadruple 2-Input Exclusive-OR Gates 16-PDIP -40 to 85
XOR (Exclusive OR) IC 4 Channel 16-PDIP
IC GATE XOR 4CH 2-INP 16DIP
74AC11086 Quadruple 2-Input Exclusive-OR Gates
XOR (Exclusive OR) IC 4 Channel 16-PDIP
IC GATE XOR 4CH 2-INP 16DIP
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Function = XOR
Mounting Type = Through Hole
Number of Elements = 4
Number of Inputs per Gate = 2
Schmitt Trigger Input = No
Package Type = PDIP
Pin Count = 16
Logic Family = AC
Input Type = CMOS
Maximum Operating Supply Voltage = 5.5 V
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Function = XOR
Mounting Type = Through Hole
Number of Elements = 4
Number of Inputs per Gate = 2
Schmitt Trigger Input = No
Package Type = PDIP
Pin Count = 16
Logic Family = AC
Input Type = CMOS
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Function = XOR
Mounting Type = Through Hole
Number of Elements = 4
Number of Inputs per Gate = 2
Schmitt Trigger Input = No
Package Type = PDIP
Pin Count = 16
Logic Family = AC
Input Type = CMOS
Maximum Operating Supply Voltage = 5.5 V
Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | Rochester Electronics | VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|---|
Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
Product Number | 74AC11086N | 74AC11086N | 74AC11086N | 74AC11086N | 74AC11086N | 296-32791-5-ND | 74AC11086N | 8253202 |
Product Name | 74AC11086 Quadruple 2-Input Exclusive-OR Gates | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | ||
Gate Type | OR | XOR; XOR (Exclusive OR) | NOT; XOR | OR | XOR | XOR | XOR | |
Supply Voltage | 3V; 3.3,5 | 3V ~ 5.5V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 3V ~ 5.5V | 5.5 V | |||
Logic Family | AC | Advanced CMOS | ||||||
Propagation Delay | 10.6 ns | 6.8 ns | ||||||
Operating Current | 0.0400 mA | 24 mA | 0.0040 mA |