Nexperia B.V. 2-input NOR gate 74AHCT1G02GW,125

Description
The 74AHC1G02; 74AHCT1G02 is a single 2-input NOR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Symmetrical output impedance Balanced propagation delays Input levels: For 74AHC1G02: CMOS level For 74AHCT1G02: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-input NOR gate - 74AHCT1G02GW,125 - Nexperia B.V.
Nijmegen, Netherlands
2-input NOR gate
74AHCT1G02GW,125
2-input NOR gate 74AHCT1G02GW,125
The 74AHC1G02; 74AHCT1G02 is a single 2-input NOR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Symmetrical output impedance Balanced propagation delays Input levels: For 74AHC1G02: CMOS level For 74AHCT1G02: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C

The 74AHC1G02; 74AHCT1G02 is a single 2-input NOR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Symmetrical output impedance
  • Balanced propagation delays
  • Input levels:
    • For 74AHC1G02: CMOS level
    • For 74AHCT1G02: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-4204-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4204-6-ND
Gates and Inverters 1727-4204-6-ND
NOR Gate IC 1 Channel 5-TSSOP

NOR Gate IC 1 Channel 5-TSSOP

Supplier's Site Datasheet
Gates and Inverters - 1727-4204-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4204-1-ND
Gates and Inverters 1727-4204-1-ND
NOR Gate IC 1 Channel 5-TSSOP

NOR Gate IC 1 Channel 5-TSSOP

Supplier's Site Datasheet
Gates and Inverters - 1727-4204-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4204-2-ND
Gates and Inverters 1727-4204-2-ND
NOR Gate IC 1 Channel 5-TSSOP

NOR Gate IC 1 Channel 5-TSSOP

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AHCT1G02GW,125 - 1007534-74AHCT1G02GW,125 - Win Source Electronics
Yishun, Singapore
Logic - Logic - Gates and Inverters - 74AHCT1G02GW,125
1007534-74AHCT1G02GW,125
Logic - Logic - Gates and Inverters - 74AHCT1G02GW,125 1007534-74AHCT1G02GW,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1007534-74AHCT1G02GW ,125 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-TSSOP Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1007534-74AHCT1G02GW,125
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSSOP
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AHCT1G02GW,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT1G02GW,125
Logic - Gates and Inverters 74AHCT1G02GW,125
IC GATE NOR 1CH 2-INP 5TSSOP

IC GATE NOR 1CH 2-INP 5TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74AHCT1G02GW,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G02GW,125
Gates and Inverters 74AHCT1G02GW,125
IC Channel

IC Channel

Supplier's Site Datasheet
Gates and Inverters - 74AHCT1G02GW,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G02GW,125
Gates and Inverters 74AHCT1G02GW,125
NOR Gate IC 1 Channel 5-TSSOP

NOR Gate IC 1 Channel 5-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT1G02GW,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT1G02GW,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT1G02GW,125
IC GATE NOR 1CH 2-INP 5TSSOP

IC GATE NOR 1CH 2-INP 5TSSOP

Supplier's Site
Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2144 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2144
Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2144
NOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

NOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT1G02GW,125 1727-4204-6-ND 1007534-74AHCT1G02GW,125 74AHCT1G02GW,125 74AHCT1G02GW,125 74AHCT1G02GW,125 74AHCT1G02GW,125 74AH2144
Product Name 2-input NOR gate Gates and Inverters Logic - Logic - Gates and Inverters - 74AHCT1G02GW,125 Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
Gate Type NOR NOR NOT; NOR; NOR Gate NOT; NOR NOR; NOR Gate NOR
Supply Voltage 5V; 4.5 - 5.5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family TTL; TTL
Propagation Delay 3.5 ns 7.5 ns 7.5 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low-power dual PCB configurable multiple function gate - 74AUP2G57GU-Q100X - Nexperia B.V.
Specs
Supply Voltage 0.8 - 3.6
Logic Family CMOS
Propagation Delay 8.7 ns
View Details
2 suppliers
Quad 2-input NAND Schmitt trigger - 74AHCT132D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 5V; 4.5 - 5.5
Logic Family TTL; TTL
View Details
5 suppliers
Quad 2-input NAND Schmitt trigger - 74AHC132PW-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Logic Family CMOS
View Details
6 suppliers
Low-power configurable multiple function gate - 74AUP1G98GXZ - Nexperia B.V.
Specs
Supply Voltage 0.8 - 3.6
Logic Family CMOS
Propagation Delay 8.9 ns
View Details
6 suppliers