- Trained on our vast library of engineering resources.

Nexperia B.V. Low-power configurable multiple function gate 74AUP1G98GXZ

Description
The 74AUP1G98 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-C (2.7 V to 3.6 V) Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-power configurable multiple function gate - 74AUP1G98GXZ - Nexperia B.V.
Nijmegen, Netherlands
Low-power configurable multiple function gate
74AUP1G98GXZ
Low-power configurable multiple function gate 74AUP1G98GXZ
The 74AUP1G98 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-C (2.7 V to 3.6 V) Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AUP1G98 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 0.8 V to 3.6 V
  • CMOS low power dissipation
  • High noise immunity
  • Complies with JEDEC standards:
    • JESD8-12 (0.8 V to 1.3 V)
    • JESD8-11 (0.9 V to 1.65 V)
    • JESD8-7 (1.2 V to 1.95 V)
    • JESD8-5 (1.8 V to 2.7 V)
    • JESD8-C (2.7 V to 3.6 V)
  • Low static power consumption; ICC = 0.9 μA (maximum)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Overvoltage tolerant inputs to 3.6 V
  • Low noise overshoot and undershoot < 10 % of VCC
  • IOFF circuitry provides partial power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-74AUP1G98GXZTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-74AUP1G98GXZTR-ND
Gates and Inverters - Multi-Function, Configurable 1727-74AUP1G98GXZTR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-X2SON (1.0x0.8)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-X2SON (1.0x0.8)

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74AUP1G98GXZ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74AUP1G98GXZ
Logic - Gates and Inverters - Multi-Function, Configurable 74AUP1G98GXZ
IC GATE CONFIG MULTI-FUNC X2SON6

IC GATE CONFIG MULTI-FUNC X2SON6

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74AUP1G98GXZ - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74AUP1G98GXZ
Logic - Gates and Inverters - Multi-Function, Configurable 74AUP1G98GXZ
Configurable Circuit Input

Configurable Circuit Input

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 74AUP1G98GXZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74AUP1G98GXZ
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74AUP1G98GXZ
IC GATE CONFIG MULTI-FUNC X2SON6

IC GATE CONFIG MULTI-FUNC X2SON6

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - 74AUP1G98GXZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74AUP1G98GXZ
Gates and Inverters - Multi-Function, Configurable 74AUP1G98GXZ
Configurable Circuit Input

Configurable Circuit Input

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 74AUP1G98GXZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74AUP1G98GXZ
Gates and Inverters - Multi-Function, Configurable 74AUP1G98GXZ
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-X2SON (1.0x0.8)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-X2SON (1.0x0.8)

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited Nova Technology(HK) Co.,Ltd Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP1G98GXZ 1727-74AUP1G98GXZTR-ND 74AUP1G98GXZ 74AUP1G98GXZ 74AUP1G98GXZ 74AUP1G98GXZ 74AUP1G98GXZ
Product Name Low-power configurable multiple function gate Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Supply Voltage 0.8 - 3.6 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family CMOS
Propagation Delay 8.9 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT1255-2 Other; 6-XFDFN Other; 6-XFDFN
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input EXCLUSIVE-OR gate - 74HC2G86DC,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Logic Family CMOS
View Details
6 suppliers
Low-power dual PCB configurable multiple function gate - 74AUP2G58GUX - Nexperia B.V.
Specs
Supply Voltage 0.8 - 3.6
Logic Family CMOS
Propagation Delay 8.7 ns
View Details
7 suppliers
2-input AND gate with open-drain output - 74AHC1G09GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Output Type Open Drain
View Details
7 suppliers
Dual 2-input NAND gate - 74HC2G00DP,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Logic Family CMOS
View Details
8 suppliers