Nexperia B.V. Low-power configurable multiple function gate 74LVC1G57GS,132

Description
The 74LVC1G57 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions AND, OR, NAND, NOR, XNOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8B/JESD36 (2.7 V to 3.6 V). ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-power configurable multiple function gate - 74LVC1G57GS,132 - Nexperia B.V.
Nijmegen, Netherlands
Low-power configurable multiple function gate
74LVC1G57GS,132
Low-power configurable multiple function gate 74LVC1G57GS,132
The 74LVC1G57 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions AND, OR, NAND, NOR, XNOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8B/JESD36 (2.7 V to 3.6 V). ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.

The 74LVC1G57 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions AND, OR, NAND, NOR, XNOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • ±24 mA output drive (VCC = 3.0 V)
  • CMOS low power dissipation
  • Latch-up performance exceeds 250 mA
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8B/JESD36 (2.7 V to 3.6 V).
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G57GS,132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74LVC1G57GS,132
Gates and Inverters - Multi-Function, Configurable 74LVC1G57GS,132
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT1202 (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT1202 (1x1)

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G57GS,132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74LVC1G57GS,132
Gates and Inverters - Multi-Function, Configurable 74LVC1G57GS,132
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT1202 (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT1202 (1x1)

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-74LVC1G57GS,132CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-74LVC1G57GS,132CT-ND
Gates and Inverters - Multi-Function, Configurable 1727-74LVC1G57GS,132CT-ND
IC GATE MULTI FUNCTION 6XSON

IC GATE MULTI FUNCTION 6XSON

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-74LVC1G57GS,132DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-74LVC1G57GS,132DKR-ND
Gates and Inverters - Multi-Function, Configurable 1727-74LVC1G57GS,132DKR-ND
IC GATE MULTI FUNCTION 6XSON

IC GATE MULTI FUNCTION 6XSON

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-74LVC1G57GS,132TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-74LVC1G57GS,132TR-ND
Gates and Inverters - Multi-Function, Configurable 1727-74LVC1G57GS,132TR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT1202 (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT1202 (1x1)

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G57GS,132 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G57GS,132
Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G57GS,132
IC GATE MULTI FUNCTION 6XSON

IC GATE MULTI FUNCTION 6XSON

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Quarktwin Technology Ltd. DigiKey Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G57GS,132 74LVC1G57GS,132 1727-74LVC1G57GS,132CT-ND 74LVC1G57GS,132
Product Name Low-power configurable multiple function gate Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 1.65 - 5.5 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family TTL; TTL
Propagation Delay 6.3 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT1202 Other; 6-XFDFN Other; 6-XFDFN
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input NAND gate - 74HC2G00DP,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Logic Family CMOS
View Details
8 suppliers
Quad 2-input AND gate - 74HC08BQ-Q100,115 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Logic Family CMOS
View Details
5 suppliers
Low-power triple Schmitt trigger - 74AUP3G17GSX - Nexperia B.V.
Specs
Supply Voltage 0.8 - 3.6
Logic Family CMOS
Features Schmitt Trigger
View Details
Quad 2-input OR gate - 74AHCT32PW-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 5V; 4.5 - 5.5
Logic Family TTL; TTL
View Details
6 suppliers