Nexperia B.V. Dual 2-input NAND gate 74HC2G00DP,125

Description
The 74HC2G00; 74HCT2G00 is a dual 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation Input levels: For 74HC2G00: CMOS level For 74HCT2G00: TTL level Symmetrical output impedance High noise immunity Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input NAND gate - 74HC2G00DP,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input NAND gate
74HC2G00DP,125
Dual 2-input NAND gate 74HC2G00DP,125
The 74HC2G00; 74HCT2G00 is a dual 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation Input levels: For 74HC2G00: CMOS level For 74HCT2G00: TTL level Symmetrical output impedance High noise immunity Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74HC2G00; 74HCT2G00 is a dual 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • Input levels:
    • For 74HC2G00: CMOS level
    • For 74HCT2G00: TTL level
  • Symmetrical output impedance
  • High noise immunity
  • Balanced propagation delays
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC2G00DP,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC2G00DP,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC2G00DP,125
IC GATE NAND 2CH 2-INP 8TSSOP

IC GATE NAND 2CH 2-INP 8TSSOP

Supplier's Site
Gates and Inverters - 1727-8396-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8396-2-ND
Gates and Inverters 1727-8396-2-ND
NAND Gate IC 2 Channel 8-TSSOP

NAND Gate IC 2 Channel 8-TSSOP

Supplier's Site Datasheet
Gates and Inverters - 1727-8396-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8396-1-ND
Gates and Inverters 1727-8396-1-ND
NAND Gate IC 2 Channel 8-TSSOP

NAND Gate IC 2 Channel 8-TSSOP

Supplier's Site Datasheet
Gates and Inverters - 1727-8396-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8396-6-ND
Gates and Inverters 1727-8396-6-ND
NAND Gate IC 2 Channel 8-TSSOP

NAND Gate IC 2 Channel 8-TSSOP

Supplier's Site Datasheet
 - 74HC2G00DP,125 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 2-Func, 2-Input, CMOS, PDSO8

NAND Gate, HC/UH Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Gates and Inverters - 74HC2G00DP,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC2G00DP,125
Gates and Inverters 74HC2G00DP,125
NAND Gate IC 2 Channel 8-TSSOP

NAND Gate IC 2 Channel 8-TSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HC2G00DP,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC2G00DP,125
Logic - Gates and Inverters 74HC2G00DP,125
IC GATE NAND 2CH 2-INP 8TSSOP

IC GATE NAND 2CH 2-INP 8TSSOP

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74HC2G00DP,125 - 1008350-74HC2G00DP,125 - Win Source Electronics
Yishun, Singapore
Logic - Logic - Gates and Inverters - 74HC2G00DP,125
1008350-74HC2G00DP,125
Logic - Logic - Gates and Inverters - 74HC2G00DP,125 1008350-74HC2G00DP,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008350-74HC2G00DP,1 25 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 7ns @ 6V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008350-74HC2G00DP,125
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 7ns @ 6V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2427 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2427
Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2427
NAND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

NAND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Shenzhen Shengyu Electronics Technology Limited DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Win Source Electronics Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC2G00DP,125 74HC2G00DP,125 1727-8396-2-ND 74HC2G00DP,125 74HC2G00DP,125 74HC2G00DP,125 1008350-74HC2G00DP,125 74AH2427
Product Name Dual 2-input NAND gate Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic - Logic - Gates and Inverters - 74HC2G00DP,125 Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
Gate Type NAND NAND NAND AND; NAND NAND; NAND Gate NOT; NAND NOT; NAND; NAND Gate
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2 V ~ 6 V
Logic Family CMOS CMOS
Propagation Delay 9 ns 7 ns 7 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low-power 3-input EXCLUSIVE-OR gate - 74AUP1G386GM,115 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 0.8 - 3.6
Logic Family CMOS
View Details
7 suppliers
Low-power 2-input NAND Schmitt trigger - 74AUP1G132GM,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 0.8 - 3.6
Logic Family CMOS
View Details
6 suppliers
Low-power dual 2-input EXCLUSIVE-OR gate - 74AUP2G86GS,115 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 0.8 - 3.6
Logic Family CMOS
View Details
7 suppliers
2-input EXCLUSIVE-OR gate - 74AHCT1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 5V; 4.5 - 5.5
Logic Family TTL; TTL
View Details
7 suppliers