Nexperia B.V. Quad 2-input AND gate 74HC08BQ-Q100,115

Description
The 74HC08-Q100; 74HCT08-Q100 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC08-Q100: CMOS level For 74HCT08-Q100: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input AND gate - 74HC08BQ-Q100,115 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input AND gate
74HC08BQ-Q100,115
Quad 2-input AND gate 74HC08BQ-Q100,115
The 74HC08-Q100; 74HCT08-Q100 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC08-Q100: CMOS level For 74HCT08-Q100: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74HC08-Q100; 74HCT08-Q100 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC08-Q100: CMOS level
    • For 74HCT08-Q100: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Gates and Inverters - 1727-74HC08BQ-Q100,115TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC08BQ-Q100,115TR-ND
Gates and Inverters 1727-74HC08BQ-Q100,115TR-ND
AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC08BQ-Q100,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC08BQ-Q100,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC08BQ-Q100,115
IC GATE AND 4CH 2-INP 14DHVQFN

IC GATE AND 4CH 2-INP 14DHVQFN

Supplier's Site
Logic - Gates and Inverters - 74HC08BQ-Q100,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC08BQ-Q100,115
Logic - Gates and Inverters 74HC08BQ-Q100,115
IC GATE AND 4CH 2-INP 14DHVQFN

IC GATE AND 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet
Gates and Inverters - 74HC08BQ-Q100,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC08BQ-Q100,115
Gates and Inverters 74HC08BQ-Q100,115
AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC08BQ-Q100,115 1727-74HC08BQ-Q100,115TR-ND 74HC08BQ-Q100,115 74HC08BQ-Q100,115 74HC08BQ-Q100,115
Product Name Quad 2-input AND gate Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND AND NOT; AND AND; AND Gate
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family CMOS
Propagation Delay 7 ns 15 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2-input EXCLUSIVE-OR gate - 74AHCT1G86GV-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 5V; 4.5 - 5.5
Logic Family TTL; TTL
View Details
4 suppliers
Low-power dual 2-input NAND gate - 74AUP2G00GS,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 0.8 - 3.6
Logic Family CMOS
View Details
6 suppliers
Low-power triple Schmitt trigger - 74AUP3G17DCH - Nexperia B.V.
Specs
Supply Voltage 0.8 - 3.6
Logic Family CMOS
Features Schmitt Trigger
View Details
Low-power 2-input NAND gate with voltage-level translator - 74AUP1T00GXH - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 2.3 - 3.6
Logic Family CMOS
View Details
7 suppliers