CMOS Quad AND/OR Select Gate 16-SO -55 to 125
AND/OR Gate Configurable 4 Circuit 2 Input 16-SO
AND/OR Gate Configurable 4 Circuit 2 Input 16-SO
AND/OR Gate Configurable 4 Circuit 2 Input 16-SO
IC QUAD AND/OR SELECT GATE 16SO
Logic Gates CMOS Quad AND/OR Select Gate
IC QUAD AND/OR SELECT GATE 16SO
CD4019B CMOS Quad AND/OR Select Gate
AND/OR Gate Configurable 4 Circuit 2 Input 16-SO
Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Rochester Electronics | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
Product Number | CD4019BNSR | 296-CD4019BNSRCT-ND | CD4019BNSR | CD4019BNSR | CD4019BNSR | CD4019BNSR | CD4019BNSR |
Product Name | CD4019B CMOS Quad AND/OR Select Gate | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
Gate Type | AND; OR | AND; OR | AND | NOT; AND | AND; OR | AND; OR; AND/OR Gate | |
Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | ||||
Logic Family | CD4000 | CMOS | |||||
Propagation Delay | 120 ns | ||||||
Operating Current | 0.0600 mA | 6.8 mA |