Texas Instruments SN74AUP1G57 Low-Power Configurable Multiple-Function Gate SN74AUP1G57YZPR

Description
Low-Power Configurable Multiple-Function Gate 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G57 Low-Power Configurable Multiple-Function Gate - SN74AUP1G57YZPR - Texas Instruments
Dallas, TX, United States
SN74AUP1G57 Low-Power Configurable Multiple-Function Gate
SN74AUP1G57YZPR
SN74AUP1G57 Low-Power Configurable Multiple-Function Gate SN74AUP1G57YZPR
Low-Power Configurable Multiple-Function Gate 6-DSBGA -40 to 85

Low-Power Configurable Multiple-Function Gate 6-DSBGA -40 to 85

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G57YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G57YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G57YZPR
IC CONFIG MULTI-FUNC GATE 6DSBGA

IC CONFIG MULTI-FUNC GATE 6DSBGA

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G57YZPR
Logic Gates SN74AUP1G57YZPR
Logic Gates LoPwrCnfgrble MultFunctionGt

Logic Gates LoPwrCnfgrble MultFunctionGt

Supplier's Site Datasheet
 - SN74AUP1G57YZPR - Rochester Electronics
Newburyport, MA, United States
SN74AUP1G57 Low-Power Configurable Multiple-Function Gate

SN74AUP1G57 Low-Power Configurable Multiple-Function Gate

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74AUP1G57YZPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74AUP1G57YZPRDKR-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74AUP1G57YZPRDKR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74AUP1G57YZPRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74AUP1G57YZPRCT-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74AUP1G57YZPRCT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74AUP1G57YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74AUP1G57YZPRTR-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74AUP1G57YZPRTR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G57YZPR - 029903-SN74AUP1G57YZPR - Win Source Electronics
Yishun, Singapore
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G57YZPR
029903-SN74AUP1G57YZPR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G57YZPR 029903-SN74AUP1G57YZPR
Manufacturer: Texas Instruments Win Source Part Number: 029903-SN74AUP1G57YZ PR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029903-SN74AUP1G57YZPR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G57YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G57YZPR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G57YZPR
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G57YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G57YZPR
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G57YZPR
IC CONFIG MULTI-FUNC GATE 6DSBGA

IC CONFIG MULTI-FUNC GATE 6DSBGA

Supplier's Site Datasheet
Integrated Circuits - SN74AUP1G57YZPR - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
SN74AUP1G57YZPR
Integrated Circuits SN74AUP1G57YZPR
LOW-POWER CONFIGURABLE MULTIPLE-

LOW-POWER CONFIGURABLE MULTIPLE-

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited LIXINC Electronics Co., Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G57YZPR SN74AUP1G57YZPR SN74AUP1G57YZPR SN74AUP1G57YZPR 296-SN74AUP1G57YZPRDKR-ND 029903-SN74AUP1G57YZPR SN74AUP1G57YZPR SN74AUP1G57YZPR SN74AUP1G57YZPR
Product Name SN74AUP1G57 Low-Power Configurable Multiple-Function Gate Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G57YZPR Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8 V ~ 3.6 V 3.6V; 0.8V ~ 3.6V 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 49.3 ns
Operating Current 9.00E-4 mA 4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
7 suppliers
SN54HC08 Quadruple 2-Input Positive-AND Gates - 8404701CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
2 suppliers
74AC11032 Quadruple 2-Input Positive-OR Gates - 74AC11032DBR - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3V; 3.3,5
Logic Family AC
View Details
7 suppliers