The iAQ-Core is a compact module for determining indoor air quality. The MEMS technology sensor measures a broad range of VOCs (Volatile Organic Compounds) yielding a Total Volatile Organic Compound (TVOC) reading.
Output: 450 to 2000ppm CO2 equivalent and 125 to 600ppb TVOC equivalent. Resolution: 16-bit. Automatic baseline correction. Communication: 100kHz serial I²C bus. Power supply: 3.3V ± 0.1V, max 20mV ripple. Applications: Smart Home, HVAC, Internet of Things (IoT) remote sensing. RS Product Codes. 102-4162 iAQ-Core C Continuous operation. 102-4163 iAQ-Core P Pulsed operation
Mounting Type = Surface Mount
Pin Count = 6
Dimensions = 15.2 x 17.8 x 4.3mm
Height = 4.3mm
Interface = I2C
Length = 15.2mm
Maximum Operating Supply Voltage = 3.3 V dc
Maximum Operating Temperature = +50 °C
Minimum Operating Temperature = 0 °C
Width = 17.8mm
The iAQ-Core is a compact module for determining indoor air quality. The MEMS technology sensor measures a broad range of VOCs (Volatile Organic Compounds) yielding a Total Volatile Organic Compound (TVOC) reading.
Output: 450 to 2000ppm CO2 equivalent and 125 to 600ppb TVOC equivalent. Resolution: 16-bit. Automatic baseline correction. Communication: 100kHz serial I²C bus. Power supply: 3.3V ± 0.1V, max 20mV ripple. Applications: Smart Home, HVAC, Internet of Things (IoT) remote sensing. RS Product Codes. 102-4162 iAQ-Core C Continuous operation. 102-4163 iAQ-Core P Pulsed operation
Mounting Type = Surface Mount
Pin Count = 6
Dimensions = 15.2 x 17.8 x 4.3mm
Height = 4.3mm
Interface = I2C
Length = 15.2mm
Maximum Operating Supply Voltage = 3.3 V dc
Maximum Operating Temperature = +50 °C
Minimum Operating Temperature = 0 °C
Width = 17.8mm
Delivery on production packaging - Bag. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Sensor Chips |
Product Number | 1024163 |
Sensor Type | Light Sensor |