Manufacturer: Intersil
Win Source Part Number: 017913-ISL29023IROZ-
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Family Name: ISL29023IROZ-T7
Wavelength: 540nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-ODFN (2.1x2)
Supply Voltage - Operating: 2.25 V to 3.63 V
Alternative Parts (Cross-Reference): MAX9635EDT+; NOA1312CUTAG; MAX9635EDT+T;
Introduction Date: May 22, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Light To Digital Output Sensor 6-Pin DFN - Sensor ICs - Colour & Light Sensors
Delivery on production packaging - Reel. This product is non-returnable.
Light To Digital Output Sensor 6-Pin DFN - Sensor ICs - Colour & Light Sensors
Win Source Electronics | RS Components, Ltd. | |
---|---|---|
Product Category | Sensor Chips | Sensor Chips |
Product Number | 017913-ISL29023IROZ-T7 | 7044546P |
Product Name | Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29023IROZ-T7 | |
Sensor Type | Light Sensor | Light Sensor |