+/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction 8-VSSOP -40 to 125
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP
TMP411 Remote and Local Temperature Sensor with N-Factor and Series-R Correction in MSOP-8
SENSOR DIGITAL -40C-125C 8VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1270812-TMP411CDGKT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 127°C
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: 15°C ~ 85°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Family Name: TMP411
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): MAX6505UTP010; MAX6515UKN005+; MAX6515UKN005;
Introduction Date: December 01, 2006
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
TMP411 REMOTE AND LOCAL TEMPERAT
Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|
Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
Product Number | TMP411CDGKT | 296-23545-2-ND | TMP411CDGKT | TMP411CDGKT | 1270812-TMP411CDGKT | TMP411CDGKT |
Product Name | TMP411 +/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411CDGKT | Sensors, Transducers | |
Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature |