CC3200 SimpleLink? Wi-Fi? and Internet-of-Things solution, a Single-Chip Wireless MCU 64-VQFN -40 to 85
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Texas Instruments | DigiKey | |
---|---|---|
Product Category | Network and Communication Chips | Network and Communication Chips |
Product Number | CC3200R1M2RGCR | 296-38902-1-ND |
Product Name | CC3200 CC3200 SimpleLink? Wi-Fi? and Internet-of-Things solution, a Single-Chip Wireless MCU | RF Transceiver ICs |
Technology | Wi-Fi / WiMAX / Wi-Mesh | Wi-Fi / WiMAX / Wi-Mesh |
Features | RoHS | |
# of Tx | 18 # | |
Bias Current | 0.6900 mA | 53 to 59 mA |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |