SimpleLink High Temperature Bluetooth Smart Wireless MCU 40-VQFN -40 to 125
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 40-VFQFN Exposed Pad
Bluetooth v4.0 (BLE) SMART SOC Class II High Temp 1Mbps 40-Pin VQFN EP T/R
IC RF TXRX+MCU BLUETOOTH 40VFQFN
| Texas Instruments | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC2540TF256RHAR | 296-39981-2-ND | 815-CC2540TF256RHAR | CC2540TF256RHAR |
| Product Name | CC2540T SimpleLink High Temperature Bluetooth Smart Wireless MCU | RF Transceiver ICs | Bluetooth v4.0 (BLE) SMART SOC Class II High Temp 1Mbps 40-Pin VQFN EP T/R | RF Transceiver ICs |
| Technology | Bluetooth; Wi-Fi / WiMAX / Wi-Mesh | Bluetooth | Bluetooth | Bluetooth v4.0 |
| Features | RoHS | RoHS | ||
| Supply Voltage | 3.6V; Other; 2 | -3.3V; 3V; Other; 3V | Other; 2V ~ 3.6V | |
| # of Tx | 4 # | |||
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps |