Passive Low Frequency Interface Device (PaLFI) With EEPROM and 134.2 kHz Transponder Interface 16-QFN -40 to 85
RFID Transponder IC 134.2kHz SPI 2V ~ 3.6V 16-VQFN Exposed Pad
IC RFID TRANSP 134.2KHZ 16QFN
Passive Low Frequency Interface Device (PaLFI) With EEPROM and 134.2 kHz Transponder Interface
IC RFID TRANSP 134.2KHZ 16QFN
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | TMS37157IRSARG4 | TMS37157IRSARG4 | TMS37157IRSARG4 | TMS37157IRSARG4 | TMS37157IRSARG4 |
| Product Name | TMS37157 Passive Low Frequency Interface Device (PaLFI) With EEPROM and 134.2 kHz Transponder Interface | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs | Integrated Circuits (ICs) - Other wireless technologies | RFID, RF Access, Monitoring ICs |
| Technology | Wi-Fi / WiMAX / Wi-Mesh | ||||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 2 to 3.6 | 3.6V; Other; 2V ~ 3.6V | Other; 2V ~ 3.6V | ||
| Operating Frequency | 0.1342 MHz | 0.1342 MHz | 0.1342 MHz | ||
| Bias Current | 0.1500 mA |