Telit IoT Solutions, Inc. Quad-Band GSM/GPRS Wireless Module GE864-QUAD V2

Description
The GE864-QUAD V2 is the chipset-generation evolution of the best seller GE864-QUAD quad-band module. You can take advantage of the enhanced features and power profile of the V2 with an easy migration from previous module versions, upgrading your devices with short time-to-market. Since connectors are eliminated, compared to the conventional mounting, costs are significantly reduced. A well-documented subset of the ball grid is pin-to-pin compatible with its predecessor and the V2 features an enhanced GSM/GPRS protocol stack 3GPP Release 4. The compact BGA package and extended temperature range make this module the ideal choice for high-volume industrial applications and mobile data services. The built-in Python Interpreter allows you to run their applications inside the module itself, making it a comprehensive m2m platform. Key Benefits RUN AT Commands Remotely and Event Monitor services PYTHON Script Interpreter - customers can run their Python applications directly inside the module Premium FOTA Management - Easy firmware update by transmitting only a small delta file Easy migration from previous Telit versions and short time-to-market BGA package enables the design of compact applications, with reduced cost compared to board-to-board connector mounting Perfect platform for high-volume M2M applications and mobile data services Family Concept The GE864 quad-band GSM/GPRS series of cellular modules includes a standard variant, an ATEX certified variant, an automotive variant and a GPS-equipped variant; all featuring a common 30x30 mm footprint, low profile BGA package. This allows developers and integrators to easily drop in different variants of the GE864 family with little design and integration time and effort.
Description
The GE864-QUAD V2 is the chipset-generation evolution of the best seller GE864-QUAD quad-band module. You can take advantage of the enhanced features and power profile of the V2 with an easy migration from previous module versions, upgrading your devices with short time-to-market. Since connectors are eliminated, compared to the conventional mounting, costs are significantly reduced. A well-documented subset of the ball grid is pin-to-pin compatible with its predecessor and the V2 features an enhanced GSM/GPRS protocol stack 3GPP Release 4. The compact BGA package and extended temperature range make this module the ideal choice for high-volume industrial applications and mobile data services. The built-in Python Interpreter allows you to run their applications inside the module itself, making it a comprehensive m2m platform. Key Benefits RUN AT Commands Remotely and Event Monitor services PYTHON Script Interpreter - customers can run their Python applications directly inside the module Premium FOTA Management - Easy firmware update by transmitting only a small delta file Easy migration from previous Telit versions and short time-to-market BGA package enables the design of compact applications, with reduced cost compared to board-to-board connector mounting Perfect platform for high-volume M2M applications and mobile data services Family Concept The GE864 quad-band GSM/GPRS series of cellular modules includes a standard variant, an ATEX certified variant, an automotive variant and a GPS-equipped variant; all featuring a common 30x30 mm footprint, low profile BGA package. This allows developers and integrators to easily drop in different variants of the GE864 family with little design and integration time and effort.

Suppliers

Company
Product
Description
Supplier Links
Quad-Band GSM/GPRS Wireless Module - GE864-QUAD V2 - Telit IoT Solutions, Inc.
Durham, NC, United States
Quad-Band GSM/GPRS Wireless Module
GE864-QUAD V2
Quad-Band GSM/GPRS Wireless Module GE864-QUAD V2
The GE864-QUAD V2 is the chipset-generation evolution of the best seller GE864-QUAD quad-band module. You can take advantage of the enhanced features and power profile of the V2 with an easy migration from previous module versions, upgrading your devices with short time-to-market. Since connectors are eliminated, compared to the conventional mounting, costs are significantly reduced. A well-documented subset of the ball grid is pin-to-pin compatible with its predecessor and the V2 features an enhanced GSM/GPRS protocol stack 3GPP Release 4. The compact BGA package and extended temperature range make this module the ideal choice for high-volume industrial applications and mobile data services. The built-in Python Interpreter allows you to run their applications inside the module itself, making it a comprehensive m2m platform. Key Benefits RUN AT Commands Remotely and Event Monitor services PYTHON Script Interpreter - customers can run their Python applications directly inside the module Premium FOTA Management - Easy firmware update by transmitting only a small delta file Easy migration from previous Telit versions and short time-to-market BGA package enables the design of compact applications, with reduced cost compared to board-to-board connector mounting Perfect platform for high-volume M2M applications and mobile data services Family Concept The GE864 quad-band GSM/GPRS series of cellular modules includes a standard variant, an ATEX certified variant, an automotive variant and a GPS-equipped variant; all featuring a common 30x30 mm footprint, low profile BGA package. This allows developers and integrators to easily drop in different variants of the GE864 family with little design and integration time and effort.

The GE864-QUAD V2 is the chipset-generation evolution of the best seller GE864-QUAD quad-band module. You can take advantage of the enhanced features and power profile of the V2 with an easy migration from previous module versions, upgrading your devices with short time-to-market. Since connectors are eliminated, compared to the conventional mounting, costs are significantly reduced. A well-documented subset of the ball grid is pin-to-pin compatible with its predecessor and the V2 features an enhanced GSM/GPRS protocol stack 3GPP Release 4.

The compact BGA package and extended temperature range make this module the ideal choice for high-volume industrial applications and mobile data services. The built-in Python Interpreter allows you to run their applications inside the module itself, making it a comprehensive m2m platform.

Key Benefits

  • RUN AT Commands Remotely and Event Monitor services
  • PYTHON Script Interpreter - customers can run their Python applications directly inside the module Premium FOTA
  • Management - Easy firmware update by transmitting only a small delta file
  • Easy migration from previous Telit versions and short time-to-market
  • BGA package enables the design of compact applications, with reduced cost compared to board-to-board connector mounting
  • Perfect platform for high-volume M2M applications and mobile data services

Family Concept

The GE864 quad-band GSM/GPRS series of cellular modules includes a standard variant, an ATEX certified variant, an automotive variant and a GPS-equipped variant; all featuring a common 30x30 mm footprint, low profile BGA package. This allows developers and integrators to easily drop in different variants of the GE864 family with little design and integration time and effort.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number GE864-QUAD V2
Product Name Quad-Band GSM/GPRS Wireless Module
Device Type Modem
Technology GPRS; GSM
Interface DVI/DAC/ADC/GPIO
Supply Voltage Other; 3.8 VDC
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Switches - BGS15AN16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 54LS245LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details