Telit IoT Solutions, Inc. UMTS HSPA Terminal UE910 SERIES

Description
The UE910 is an HSPA 7.2 Mbps technology member of the xE910 family. The UE910 series includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor positioned for global applications not requiring global coverage, particularly for those designated fixed-wireless such as utility metering, and home and commercial security; and those with limited on-region mobility such as POS and logistics terminals. The UE910 offers voice-capable variants featuring both analog and digital audio, as well as data-only models. Key Benefits Design once and deploy globally, thanks to xE910 unified form factor Band groups available for global coverage LGA package ideally suited for low profile integrated solutions, reducing cost in high-volume applications, as well as saving space and weight in portable device Perfect platform for regional applications such as vending systems, POS, smart grid, security and surveillance Voice capable variants for applications requiring voice communications Family Concept The xE910 Unified Form Factor family is comprised of pin-to-pin compatible modules in Telit's broadest range of cellular air interfaces and band combinations making it a pillar of the concept "design once and deploy globally". A one-time design and integration effort enables worldwide or regional device re-use across different data rates and wireless technologies with air interfaces in GSM/GPRS, UMTS/HSPA+, 1xRTT, EV-DO, and LTE (pre-release). The xE910 family was conceived to enable applications to be easily upgraded in a number of ways. For example: migrating from 2G to 3G or 4G; or upgrading from 2 bands to 3, 4, or more. The family fully preserves the core design of the application or device from launch to phase-out with modules packaged in a common 28.2x28.2 mm LGA footprint. It is recommended for mid to high-volume, compact sized applications. The UE910 is an HSPA 7.2 Mbps technology member of the xE910 family. The UE910 series includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor positioned for global applications not requiring global coverage, particularly for those designated fixed-wireless such as utility metering, and home and commercial security; and those with limited on-region mobility such as POS and logistics terminals. The UE910 offers voice-capable variants featuring both analog and digital audio, as well as data-only models.

Suppliers

Company
Product
Description
Supplier Links
UMTS HSPA Terminal - UE910 SERIES - Telit IoT Solutions, Inc.
Durham, NC, United States
UMTS HSPA Terminal
UE910 SERIES
UMTS HSPA Terminal UE910 SERIES
The UE910 is an HSPA 7.2 Mbps technology member of the xE910 family. The UE910 series includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor positioned for global applications not requiring global coverage, particularly for those designated fixed-wireless such as utility metering, and home and commercial security; and those with limited on-region mobility such as POS and logistics terminals. The UE910 offers voice-capable variants featuring both analog and digital audio, as well as data-only models. Key Benefits Design once and deploy globally, thanks to xE910 unified form factor Band groups available for global coverage LGA package ideally suited for low profile integrated solutions, reducing cost in high-volume applications, as well as saving space and weight in portable device Perfect platform for regional applications such as vending systems, POS, smart grid, security and surveillance Voice capable variants for applications requiring voice communications Family Concept The xE910 Unified Form Factor family is comprised of pin-to-pin compatible modules in Telit's broadest range of cellular air interfaces and band combinations making it a pillar of the concept "design once and deploy globally". A one-time design and integration effort enables worldwide or regional device re-use across different data rates and wireless technologies with air interfaces in GSM/GPRS, UMTS/HSPA+, 1xRTT, EV-DO, and LTE (pre-release). The xE910 family was conceived to enable applications to be easily upgraded in a number of ways. For example: migrating from 2G to 3G or 4G; or upgrading from 2 bands to 3, 4, or more. The family fully preserves the core design of the application or device from launch to phase-out with modules packaged in a common 28.2x28.2 mm LGA footprint. It is recommended for mid to high-volume, compact sized applications. The UE910 is an HSPA 7.2 Mbps technology member of the xE910 family. The UE910 series includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor positioned for global applications not requiring global coverage, particularly for those designated fixed-wireless such as utility metering, and home and commercial security; and those with limited on-region mobility such as POS and logistics terminals. The UE910 offers voice-capable variants featuring both analog and digital audio, as well as data-only models.

The UE910 is an HSPA 7.2 Mbps technology member of the xE910 family. The UE910 series includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor positioned for global applications not requiring global coverage, particularly for those designated fixed-wireless such as utility metering, and home and commercial security; and those with limited on-region mobility such as POS and logistics terminals.

The UE910 offers voice-capable variants featuring both analog and digital audio, as well as data-only models.

Key Benefits

  • Design once and deploy globally, thanks to xE910 unified form factor
  • Band groups available for global coverage
  • LGA package ideally suited for low profile integrated solutions, reducing cost in high-volume applications, as well as saving space and weight in portable device
  • Perfect platform for regional applications such as vending systems, POS, smart grid, security and surveillance
  • Voice capable variants for applications requiring voice communications

Family Concept

The xE910 Unified Form Factor family is comprised of pin-to-pin compatible modules in Telit's broadest range of cellular air interfaces and band combinations making it a pillar of the concept "design once and deploy globally".

A one-time design and integration effort enables worldwide or regional device re-use across different data rates and wireless technologies with air interfaces in GSM/GPRS, UMTS/HSPA+, 1xRTT, EV-DO, and LTE (pre-release).

The xE910 family was conceived to enable applications to be easily upgraded in a number of ways. For example: migrating from 2G to 3G or 4G; or upgrading from 2 bands to 3, 4, or more. The family fully preserves the core design of the application or device from launch to phase-out with modules packaged in a common 28.2x28.2 mm LGA footprint. It is recommended for mid to high-volume, compact sized applications.
The UE910 is an HSPA 7.2 Mbps technology member of the xE910 family. The UE910 series includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor positioned for global applications not requiring global coverage, particularly for those designated fixed-wireless such as utility metering, and home and commercial security; and those with limited on-region mobility such as POS and logistics terminals.

The UE910 offers voice-capable variants featuring both analog and digital audio, as well as data-only models.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number UE910 SERIES
Product Name UMTS HSPA Terminal
Device Type Modem
Technology UMTS
Interface RS232
Features RoHS
Supply Voltage Other; 3.8 VDC
Unlock Full Specs
to access all available technical data

Similar Products

CC2510 2.4-GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory - CC2510F16RHHT - Texas Instruments
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
View Details
2 suppliers
Wireless Connectivity - AIROC™ Wi-Fi + Bluetooth® Combos - Wi-Fi 5 (802.11ac) - CYW54590 - CYW54590 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 GHz 802.11a/n/ac Wi-Fi Front End Module - QPF4519 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage 5V
Package Type QFN
View Details
SATCOM Active Antenna - AWMF-0197 - Anokiwave
Specs
Device Type Beamformer
Technology SATCOM Active Antenna
Supply Voltage 1.2V
View Details