Anokiwave SATCOM Active Antenna AWMF-0197

Description
Ka-Band Quad 4x2 Tx Beamformer IC The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. The 2nd generation Ka-Band SATCOM beamformer IC family enables active antenna SATCOM ground terminals that can auto-align and auto-position supporting SATCOM-on-the-move using LEO/MEO/GEO satellites. Features 27.5 to 30 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6-bit phase control/5 bit gain control Gain compensation over temperature Temperature reporting Applications Flat Panel SATCOM systems using LEO/MEO/GEO satellites.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SATCOM Active Antenna - AWMF-0197 - Anokiwave
San Diego, CA, United States
SATCOM Active Antenna
AWMF-0197
SATCOM Active Antenna AWMF-0197
Ka-Band Quad 4x2 Tx Beamformer IC The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. The 2nd generation Ka-Band SATCOM beamformer IC family enables active antenna SATCOM ground terminals that can auto-align and auto-position supporting SATCOM-on-the-move using LEO/MEO/GEO satellites. Features 27.5 to 30 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6-bit phase control/5 bit gain control Gain compensation over temperature Temperature reporting Applications Flat Panel SATCOM systems using LEO/MEO/GEO satellites.

Ka-Band Quad 4x2 Tx Beamformer IC

The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas.

The 2nd generation Ka-Band SATCOM beamformer IC family enables active antenna SATCOM ground terminals that can auto-align and auto-position supporting SATCOM-on-the-move using LEO/MEO/GEO satellites.

Features

  • 27.5 to 30 GHz operation
  • Supports 4 dual pol radiating elements
  • Flexible polarization (RHCP, LHCP, linear)
  • 6-bit phase control/5 bit gain control
  • Gain compensation over temperature
  • Temperature reporting

Applications

Flat Panel SATCOM systems using LEO/MEO/GEO satellites.

Supplier's Site

Technical Specifications

  Anokiwave
Product Category Network and Communication Chips
Product Number AWMF-0197
Product Name SATCOM Active Antenna
Device Type Beamformer
Unlock Full Specs
to access all available technical data

Similar Products

SATCOM Active Antenna - AWMF-0147 - Anokiwave
Specs
Device Type Beamformer
Technology SATCOM Active Antenna
Supply Voltage 1.2V
View Details
Ka-Band Silicon Intelligent Gain Block™ - AWMF-0116 - Anokiwave
Specs
Device Type Intelligent Gain Block IC w/ SW
Technology Multi-Market
Package Type WLCSP
View Details
37-43.5 GHz Dual Pol Quad 4x2 Beamformer IC - AWMF-0236 - Anokiwave
Specs
Device Type Beamformer
Technology 5G Standard
Package Type FCCSP
View Details
Dual Channel IF Transceiver IC - AWMF-0224 - Anokiwave
Specs
Device Type Transceiver; Up/Down Converter
Technology 5G Standard
Package Type FCCSP
View Details