Abracon, LLC ALANM100X1 ALANM100X1-8F00ET

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANM100X1 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 200 uH Operating Temperature: 0°C ~ +70°C Width: 9.4 mm Height: 5 mm Length: 12 mm Mounting: SMD Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALANM100X1 - ALANM100X1-8F00ET - Abracon, LLC
Spicewood, TX, United States
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANM100X1 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 200 uH Operating Temperature: 0°C ~ +70°C Width: 9.4 mm Height: 5 mm Length: 12 mm Mounting: SMD Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ALANM100X1
  • IEEE Standard: 802.3u
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Pin Count: 16
  • Schematic Type: T,C
  • Inductance: 200 uH
  • Operating Temperature: 0°C ~ +70°C
  • Width: 9.4 mm
  • Height: 5 mm
  • Length: 12 mm
  • Mounting: SMD
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Network and Communication Chips
Product Number ALANM100X1-8F00ET
Product Name ALANM100X1
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Technology GPS
Interface UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2.4 GHz Wi-Fi Front End Module - QPF4216B - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
View Details
Wireless Connectivity - AIROC™ Wi-Fi + Bluetooth® Combos - Wi-Fi 5 (802.11ac) - CYW4339 - CYW4339 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
CC2540T SimpleLink High Temperature Bluetooth Smart Wireless MCU - CC2540TF256RHAR - Texas Instruments
Specs
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
3 suppliers