Texas Instruments ONET1101L 11.3 Gbps Laser Diode Driver ONET1101LRGER

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ONET1101L 11.3 Gbps Laser Diode Driver - ONET1101LRGER - Texas Instruments
Dallas, TX, United States
ONET1101L 11.3 Gbps Laser Diode Driver
ONET1101LRGER
ONET1101L 11.3 Gbps Laser Diode Driver ONET1101LRGER
11.3 Gbps Laser Diode Driver 24-VQFN -25 to 100

11.3 Gbps Laser Diode Driver 24-VQFN -25 to 100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers - ONET1101LRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
ONET1101LRGER
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers ONET1101LRGER
IC LASER DRV 11.3GB 3.63V 24VQFN

IC LASER DRV 11.3GB 3.63V 24VQFN

Supplier's Site
Laser Driver - ONET1101LRGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Laser Driver
ONET1101LRGER
Laser Driver ONET1101LRGER
Laser Driver 11.3Gbps Laser Diode Driver

Laser Driver 11.3Gbps Laser Diode Driver

Supplier's Site Datasheet
Integrated Circuits - ONET1101LRGER - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
ONET1101LRGER
Integrated Circuits ONET1101LRGER
IC LASER DRV 11.3GB 3.63V 24VQFN

IC LASER DRV 11.3GB 3.63V 24VQFN

Supplier's Site Datasheet
Laser Drivers - 296-49249-2-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
296-49249-2-ND
Laser Drivers 296-49249-2-ND
Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)

Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)

Supplier's Site Datasheet
Laser Drivers - 296-49249-6-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
296-49249-6-ND
Laser Drivers 296-49249-6-ND
Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)

Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)

Supplier's Site Datasheet
Laser Drivers - 296-49249-1-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
296-49249-1-ND
Laser Drivers 296-49249-1-ND
Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)

Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LIXINC Electronics Co., Limited DigiKey
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ONET1101LRGER ONET1101LRGER ONET1101LRGER ONET1101LRGER 296-49249-2-ND
Product Name ONET1101L 11.3 Gbps Laser Diode Driver Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers Laser Driver Integrated Circuits Laser Drivers
Device Type Laser Driver Laser Driver Laser Driver Line / Bus Driver Laser Driver
Features RoHS RoHS
Supply Voltage 3.3V Other 3V; 3.3V; 3.6V; Other; 2.97 V to 3.63 V Other; 2.97V ~ 3.63V Other; 2.97V ~ 3.63V
Data Rate 1.13E7 kbps 1.13E7 kbps 1.13E7 kbps 1.13E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-9678201VRA - Texas Instruments
Specs
Technology AHC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5.5
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001QEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
AM26LS31 Quadruple Differential Line Driver - AM26LS31CDBRE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
SN54LVTH646 3.3-V ABT OCTAL BUS TRANSCEIVERS AND REGISTERS WITH 3-STATE OUTPUTS - 5962-9674801QLA - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Supply Voltage 2.7V; Other; 3.6
View Details