The Tsi381 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.
PCI Interface IC PCI-to-x1 PCIe Bridge
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 757689-TSI381-66ILV
Series: Tsi381
Packaging: Tray
Package: 144-LBGA
Applications: PCI-to-PCI Bridge
Mounting: SMD
Operating Supply Voltage: 1.2V
Interface: PCI
Family Name: TSI381
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 144-CABGA (13x13)
Alternative Parts (Cross-Reference): TSI381-66IL;
Introduction Date: April 06, 2004
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Integrated Device Technology | VAST STOCK CO., LIMITED | Win Source Electronics | |
---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | TSI381-66ILV | TSI381-66ILV | 757689-TSI381-66ILV |
Product Name | PCIe to PCI Bridge | PCI Interface IC | Interface - Interface - Specialized - TSI381-66ILV |
Technology | PCI; PCI Express | ||
Device Type | PCI Bridge | PCI Bridge; Sensor Interface | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
Package Type | BGA; CABGA | CABGA-144 |