Integrated Device Technology 1.8 V to 3.3 V 1:10 LVCMOS High Performance Clock Buffer 5PB1110NDGI8

Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8 V to 3.3 V 1:10 LVCMOS High Performance Clock Buffer - 5PB1110NDGI8 - Integrated Device Technology
San Jose, CA, USA
1.8 V to 3.3 V 1:10 LVCMOS High Performance Clock Buffer
5PB1110NDGI8
1.8 V to 3.3 V 1:10 LVCMOS High Performance Clock Buffer 5PB1110NDGI8
The 5PB1110 is a high-performance 1:10 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50 fsec RMS . The 5PB1110 also supports an Output Enable function. It is available in 20-pin QFN and TSSOP packages and can operate from a 1.8 V to 3.3 V supply.

The 5PB1110 is a high-performance 1:10 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50 fsec RMS . The 5PB1110 also supports an Output Enable function. It is available in 20-pin QFN and TSSOP packages and can operate from a 1.8 V to 3.3 V supply.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 5PB1110NDGI8
Product Name 1.8 V to 3.3 V 1:10 LVCMOS High Performance Clock Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 1.8V; 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

I²C-Bus Repeaters Series - CPC5902 - Littelfuse, Inc.
Specs
Technology I2C
Device Type Line / Bus Driver
Supply Voltage 2.7V; Other; 2.7 to 5.5
View Details
863 to 928 MHz Wi-SUN Front-End Module - SKY66122-11 - Skyworks Solutions, Inc.
Specs
Device Type Front End
Supply Voltage 3V; 3.3V; 3.6V; 5V
Package Type MCM, 36-pin
View Details
3 suppliers
SN54ABTH18646A Scan Test Devices With 18-Bit Transceivers And Registers - 5962-9669801QXA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Automotive CAN Transceivers - TLE7250XSJ - Infineon Technologies AG
Specs
Technology CAN
Device Type Transceiver
Features RoHS
View Details