Broadcom Inc. Controllers BCM53134OIFBG

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - BCM53134OIFBG-ND - DigiKey
Thief River Falls, MN, United States
Controllers
BCM53134OIFBG-ND
Controllers BCM53134OIFBG-ND
Interface

Interface

Supplier's Site Datasheet
Controllers - BCM53134OIFBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53134OIFBG
Controllers BCM53134OIFBG
Interface

Interface

Supplier's Site
Integrated Circuits (ICs) - Interface - Controllers - BCM53134OIFBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53134OIFBG
Integrated Circuits (ICs) - Interface - Controllers BCM53134OIFBG
LOW PORT GIGABIT SWITCH

LOW PORT GIGABIT SWITCH

Supplier's Site
Integrated Circuits (ICs) - Interface - Controllers - 1261716-BCM53134OIFBG - Win Source Electronics
Yishun, Singapore
Integrated Circuits (ICs) - Interface - Controllers
1261716-BCM53134OIFBG
Integrated Circuits (ICs) - Interface - Controllers 1261716-BCM53134OIFBG
Win Source Part Number: 1261716-BCM53134OIFB G Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 1 ECCN: 5A991B1 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Base Product Number: BCM53134

Win Source Part Number: 1261716-BCM53134OIFBG
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: *
Package: Tray
Standard Package: 1
ECCN: 5A991B1
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Broadcom Limited
Base Product Number: BCM53134

Supplier's Site Datasheet
Interface - Controllers - BCM53134OIFBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53134OIFBG
Interface - Controllers BCM53134OIFBG
LOW PORT GIGABIT SWITCH

LOW PORT GIGABIT SWITCH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number BCM53134OIFBG-ND BCM53134OIFBG BCM53134OIFBG 1261716-BCM53134OIFBG BCM53134OIFBG
Product Name Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910ADC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details
863 to 928 MHz Wi-SUN Front-End Module - SKY66122-11 - Skyworks Solutions, Inc.
Specs
Device Type Front End
Supply Voltage 3V; 3.3V; 3.6V; 5V
Package Type MCM, 36-pin
View Details
3 suppliers