SENSOR SIGNAL CONDITIONER WITH 0
SENSOR SIGNAL CONDITIONER WITH 0
SENSOR SIGNAL CONDITIONER WITH 0
SENSOR SIGNAL CONDITIONER WITH 0
SENSOR SIGNAL CONDITIONER WITH 0
SENSOR SIGNAL CONDITIONER WITH 0
Sensor Interface Sensor Signal Conditioner With 0V-to-5V Ratiometric Output 16-TSSOP -40 to 150
Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | PGA302EPWT | 296-47949-2-ND | PGA302EPWT | PGA302EPWT | PGA302EPWT |
Product Name | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor Interface |
Device Type | Sensor Interface | Sensor Interface | Sensor Interface | Storage Interface | |
Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
Package Type | TSSOP; 16-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | TSSOP-16 |