Texas Instruments TSB42AC3 High Performance 1394-1995 Link Layer for Industrial and Bridge applications TSB42AC3PZT

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB42AC3 High Performance 1394-1995 Link Layer for Industrial and Bridge applications - TSB42AC3PZT - Texas Instruments
Dallas, TX, United States
TSB42AC3 High Performance 1394-1995 Link Layer for Industrial and Bridge applications
TSB42AC3PZT
TSB42AC3 High Performance 1394-1995 Link Layer for Industrial and Bridge applications TSB42AC3PZT
High Performance 1394-1995 Link Layer for Industrial and Bridge applications 100-TQFP 0 to 70

High Performance 1394-1995 Link Layer for Industrial and Bridge applications 100-TQFP 0 to 70

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB42AC3PZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB42AC3PZT
Integrated Circuits (ICs) - Interface - Controllers TSB42AC3PZT
IC LINK LAYER CTRLR 1394 100TQFP

IC LINK LAYER CTRLR 1394 100TQFP

Supplier's Site
Interface - Interface - Controllers - TSB42AC3PZT - 1114572-TSB42AC3PZT - Win Source Electronics
Yishun, Singapore
Interface - Interface - Controllers - TSB42AC3PZT
1114572-TSB42AC3PZT
Interface - Interface - Controllers - TSB42AC3PZT 1114572-TSB42AC3PZT
Manufacturer: Texas Instruments Win Source Part Number: 1114572-TSB42AC3PZT Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Status: Active Case / Package: 100-TQFP (14x14) Purpose: Link Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 1114572-TSB42AC3PZT
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000
Categories: Integrated Circuits
Status: Active
Case / Package: 100-TQFP (14x14)
Purpose: Link Layer Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Supplier's Site Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB42AC3PZT
1394 Interface IC TSB42AC3PZT
1394 Interface IC High Perf 1394-1995 Link Layer

1394 Interface IC High Perf 1394-1995 Link Layer

Supplier's Site Datasheet
Integrated Circuits - TSB42AC3PZT - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
TSB42AC3PZT
Integrated Circuits TSB42AC3PZT
SERIAL I/O CONTROLLER, 1 CHANNEL

SERIAL I/O CONTROLLER, 1 CHANNEL

Supplier's Site Datasheet
Controllers - TSB42AC3PZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB42AC3PZT
Controllers TSB42AC3PZT
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

Supplier's Site Datasheet
 - TSB42AC3PZT - Rochester Electronics
Newburyport, MA, United States
Serial I/O Controller, 1 Channel(s), 50MBps, PQFP100

Serial I/O Controller, 1 Channel(s), 50MBps, PQFP100

Supplier's Site Datasheet
Controllers - 296-16848-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-16848-ND
Controllers 296-16848-ND
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

Supplier's Site Datasheet
 - 6625226P - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Link Layer Ideal 100-Pin - Interface ICs - Physical Layer Transceivers Delivery on production packaging - Punnet. This product is non-returnable.

General Purpose Link Layer Ideal 100-Pin - Interface ICs - Physical Layer Transceivers
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 6625226 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Link Layer Ideal 100-Pin - Interface ICs - Physical Layer Transceivers

General Purpose Link Layer Ideal 100-Pin - Interface ICs - Physical Layer Transceivers

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Win Source Electronics VAST STOCK CO., LIMITED LIXINC Electronics Co., Limited Quarktwin Technology Ltd. Rochester Electronics DigiKey RS Components, Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB42AC3PZT TSB42AC3PZT 1114572-TSB42AC3PZT TSB42AC3PZT TSB42AC3PZT TSB42AC3PZT TSB42AC3PZT 296-16848-ND 6625226P
Product Name TSB42AC3 High Performance 1394-1995 Link Layer for Industrial and Bridge applications Integrated Circuits (ICs) - Interface - Controllers Interface - Interface - Controllers - TSB42AC3PZT 1394 Interface IC Integrated Circuits Controllers Controllers
Technology IEEE 1394 IEEE 1394; IEEE 1394 Parallel Parallel IEEE 1394; Parallel
Device Type TSB42AC3 High Performance 1394-1995 Link Layer for Industrial and Bridge applications Sensor Interface; CardBus Controller CardBus Controller; Link Layer Controller CardBus Controller Line / Bus Controller Transceiver
Features RoHS RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54LVTH245A 3.3-V ABT Octal Bus Transceivers With 3-State Outputs - 5962-9564201Q2A - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Supply Voltage 2.7V; Other; 3.6
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MDA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
CY74FCT2244T Octal Buffers/Line Drivers with 3-State Outputs and Series Damping Resistors - CY74FCT2244TSOC - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details