Cirrus Logic, Inc. 98/95 dB Codec with Speaker Driver WM8976

Datasheet

Suppliers

Company
Product
Description
Supplier Links
98/95 dB Codec with Speaker Driver - WM8976 - Cirrus Logic, Inc.
Austin, TX, USA
98/95 dB Codec with Speaker Driver
WM8976
98/95 dB Codec with Speaker Driver WM8976
The WM8976 is a low power codec with integrated pre-amp for a differential mic, and includes drivers for speakers, headphone and differential or stereo line output. External component requirements are reduced as no separate microphone or headphone amplifiers are required.Advanced on-chip digital signal processing includes a five-band equalizer, a mixed-signal automatic level control for the microphone or line input through the A/D converter, as well as a purely digital limiter function for record or playback. Additional digital filtering options are available in the ADC path to provide application filtering such as ’wind noise reduction’. The WM8976 codec can operate as a master or a slave. An internal PLL can generate all required audio clocks for the codec from common reference clock frequencies, such as 12 and 13 MHz. Individual sections of the chip can also be powered down under software control. Features Stereo Codec: DAC SNR 98 dB, THD -84 dB (’A’ weighted @ 48kHz) ADC SNR 95 dB, THD -84 dB ’A’ weighted @ 48kHz) On-chip headphone driver with ’capless’ option 40mW output power into 16 ohm / 3.3V SPKVDD 1W output power into 8 ohm BTL speaker / 5V SPKVDD Capable of driving piezo speakers Stereo speaker drive configuration Mic Preamps: Differential or single-ended microphone interface Programmable preamp gain Psuedo-differential input with common mode rejection Programmable ALC / noise gate in ADC path Low-noise bias supplied for electret microphones Other Features: Enhanced 3-D function for improved stereo separation Digital playback limiter 5-band equalizer (record or playback) Programmable ADC high pass filter (wind noise reduction) Programmable ADC notch filter Aux inputs for stereo analog input signals or ’beep’ On-chip PLL supporting 12, 13, 19.2MHz and other clocks Low power, low voltage 2.5V to 3.6V (digital core: 1.71V to 3.6V) 5x5mm 32-pin QFN package

The WM8976 is a low power codec with integrated pre-amp for a differential mic, and includes drivers for speakers, headphone and differential or stereo line output. External component requirements are reduced as no separate microphone or headphone amplifiers are required.Advanced on-chip digital signal processing includes a five-band equalizer, a mixed-signal automatic level control for the microphone or line input through the A/D converter, as well as a purely digital limiter function for record or playback. Additional digital filtering options are available in the ADC path to provide application filtering such as ’wind noise reduction’. The WM8976 codec can operate as a master or a slave. An internal PLL can generate all required audio clocks for the codec from common reference clock frequencies, such as 12 and 13 MHz. Individual sections of the chip can also be powered down under software control.

Features

Stereo Codec:

  • DAC SNR 98 dB, THD -84 dB (’A’ weighted @ 48kHz)
  • ADC SNR 95 dB, THD -84 dB ’A’ weighted @ 48kHz)
  • On-chip headphone driver with ’capless’ option
  • 40mW output power into 16 ohm / 3.3V SPKVDD
  • 1W output power into 8 ohm BTL speaker / 5V SPKVDD
  • Capable of driving piezo speakers
  • Stereo speaker drive configuration

Mic Preamps:

  • Differential or single-ended microphone interface
  • Programmable preamp gain
  • Psuedo-differential input with common mode rejection
  • Programmable ALC / noise gate in ADC path
  • Low-noise bias supplied for electret microphones

Other Features:

  • Enhanced 3-D function for improved stereo separation
  • Digital playback limiter
  • 5-band equalizer (record or playback)
  • Programmable ADC high pass filter (wind noise reduction)
  • Programmable ADC notch filter
  • Aux inputs for stereo analog input signals or ’beep’
  • On-chip PLL supporting 12, 13, 19.2MHz and other clocks
  • Low power, low voltage
  • 2.5V to 3.6V (digital core: 1.71V to 3.6V)
  • 5x5mm 32-pin QFN package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8976
Product Name 98/95 dB Codec with Speaker Driver
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

863 to 928 MHz Wi-SUN Front-End Module - SKY66122-11 - Skyworks Solutions, Inc.
Specs
Device Type Front End
Supply Voltage 3V; 3.3V; 3.6V; 5V
Package Type MCM, 36-pin
View Details
3 suppliers
 - 7512816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer
Package Type SOT-353
Pins 5 #
View Details
LITELINK™ - Isolated Phone Line Interface IC Series - CPC5621 - Littelfuse, Inc.
Specs
Supply Voltage 3.3V; 5V; Other; 3.3 to 5
View Details
Dual-supply voltage level translator/transceiver; 3-state - 74AVC1T45GXZ - Nexperia B.V.
Specs
Technology CMOS/LVTTL
Device Type Level Translator; Transceiver
Features RoHS
View Details