Cirrus Logic, Inc. Codec with S/PDIF Transceiver WM8580

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Codec with S/PDIF Transceiver - WM8580 - Cirrus Logic, Inc.
Austin, TX, USA
Codec with S/PDIF Transceiver
WM8580
Codec with S/PDIF Transceiver WM8580
The WM8580A is a multichannel audio codec with S/PDIF transceiver. The WM8580A is ideal for DVD and surround sound processing applications for home hi-fi, automotive and other audiovisual equipment. Integrated into the device is a stereo 24-bit multi-bit Delta Sigma ADC with support for digital audio output word lengths from 16-bit to 32-bit, and sampling rates from 8kHz to 192kHz. Also included are three stereo 24-bit multi-bit Delta Sigma DACs, each with a dedicated oversampling digital interpolation filter. Digital audio input word lengths from 16-bits to 32-bits and sampling rates from 8kHz to 192kHz are supported. Each DAC channel has independent digital volume and mute control. Two independent audio data interfaces support I²S, Left Justified, Right Justified and DSP digital audio formats. Each audio interface can operate in either Master Mode or Slave Mode. The S/PDIF transceiver is IEC-60958-3 compatible and supports frame rates from 32 k/s to 96 k/s. It has four multiplexed inputs and one output. Status and error monitoring is built-in and results can reported over the serial interface or via GPO pins. S/PDIF channel block configuration is also supported. The device has two PLLs that can be configured independently to generate two system clocks for internal or external use. Device control and setup is via a two-wire or three-wire (SPI compatible) serial interface. The serial interface provides access to all features including channel selection, volume controls, mutes, de-emphasis, S/PDIF control/status, and power management facilities. Alternatively, the device has a hardware control mode where device features can be enabled/disabled using selected pins. The device is available in a 48-lead TQFP package. Features Mutlichannel codec with 3 stereo DACs and 1 stereo ADC Integrated S/PDIF / IEC-60958-3 transceiver Audio performance 103 dB SNR (’A’ weighted @ 48kHz) DAC -90 dB THD (48kHz) DAC 100 dB SNR (’A’ weighted @ 48kHz) ADC -87 dB THD (48kHz) ADC DAC sampling frequency: 8kHz - 192kHz ADC Sampling Frequency: 8kHz - 192kHz Independent ADC and DAC sample rates 2 and three-wire serial control interface with readback, or hardware control interface GPO pins allow visibility of user selected status flags Programmable audio data interface modes I²S, left, right justified or DSP 16/20/24/32 bit word lengths Three independent stereo DAC outputs with digital volume controls Two independent master or slave audio data interfaces Flexible digital interface routing with clock selection control 2.7V to 5.5V analog, 2.7V to 3.6V digital supply operation 48-lead TQFP Package

The WM8580A is a multichannel audio codec with S/PDIF transceiver. The WM8580A is ideal for DVD and surround sound processing applications for home hi-fi, automotive and other audiovisual equipment. Integrated into the device is a stereo 24-bit multi-bit Delta Sigma ADC with support for digital audio output word lengths from 16-bit to 32-bit, and sampling rates from 8kHz to 192kHz. Also included are three stereo 24-bit multi-bit Delta Sigma DACs, each with a dedicated oversampling digital interpolation filter. Digital audio input word lengths from 16-bits to 32-bits and sampling rates from 8kHz to 192kHz are supported. Each DAC channel has independent digital volume and mute control. Two independent audio data interfaces support I²S, Left Justified, Right Justified and DSP digital audio formats. Each audio interface can operate in either Master Mode or Slave Mode. The S/PDIF transceiver is IEC-60958-3 compatible and supports frame rates from 32 k/s to 96 k/s. It has four multiplexed inputs and one output. Status and error monitoring is built-in and results can reported over the serial interface or via GPO pins. S/PDIF channel block configuration is also supported. The device has two PLLs that can be configured independently to generate two system clocks for internal or external use. Device control and setup is via a two-wire or three-wire (SPI compatible) serial interface. The serial interface provides access to all features including channel selection, volume controls, mutes, de-emphasis, S/PDIF control/status, and power management facilities. Alternatively, the device has a hardware control mode where device features can be enabled/disabled using selected pins. The device is available in a 48-lead TQFP package.

Features

  • Mutlichannel codec with 3 stereo DACs and 1 stereo ADC
  • Integrated S/PDIF / IEC-60958-3 transceiver
  • Audio performance
  • 103 dB SNR (’A’ weighted @ 48kHz) DAC
  • -90 dB THD (48kHz) DAC
  • 100 dB SNR (’A’ weighted @ 48kHz) ADC
  • -87 dB THD (48kHz) ADC
  • DAC sampling frequency: 8kHz - 192kHz
  • ADC Sampling Frequency: 8kHz - 192kHz
  • Independent ADC and DAC sample rates
  • 2 and three-wire serial control interface with readback, or hardware control interface
  • GPO pins allow visibility of user selected status flags
  • Programmable audio data interface modes
    • I²S, left, right justified or DSP
    • 16/20/24/32 bit word lengths
  • Three independent stereo DAC outputs with digital volume controls
  • Two independent master or slave audio data interfaces
  • Flexible digital interface routing with clock selection control
  • 2.7V to 5.5V analog, 2.7V to 3.6V digital supply operation
  • 48-lead TQFP Package
Supplier's Site Datasheet
Interface - CODECs - WM8580AGEFT/V - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Interface - CODECs
WM8580AGEFT/V
Interface - CODECs WM8580AGEFT/V
Stereo Audio Interface 24 b Serial 48-TQFP (7x7)

Stereo Audio Interface 24 b Serial 48-TQFP (7x7)

Supplier's Site Datasheet
Interface - CODECs - WM8580AGEFT/RV - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Interface - CODECs
WM8580AGEFT/RV
Interface - CODECs WM8580AGEFT/RV
Stereo Audio Interface 24 b Serial 48-TQFP (7x7)

Stereo Audio Interface 24 b Serial 48-TQFP (7x7)

Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc. Nova Technology(HK) Co.,Ltd
Product Category IC Interfaces IC Interfaces
Product Number WM8580 WM8580AGEFT/V
Product Name Codec with S/PDIF Transceiver Interface - CODECs
Device Type Codec Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

LITELINK™ - Isolated Phone Line Interface IC Series - CPC5620 - Littelfuse, Inc.
Specs
Supply Voltage 3.3V; 5V; Other; 3.3 to 5
View Details
863 to 928 MHz Wi-SUN Front-End Module - SKY66122-11 - Skyworks Solutions, Inc.
Specs
Device Type Front End
Supply Voltage 3V; 3.3V; 3.6V; 5V
Package Type MCM, 36-pin
View Details
3 suppliers
SN54LVTH16244A 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs - 5962-9668501QXA - Texas Instruments
Specs
Technology LVT
Device Type Buffer
Supply Voltage 2.7V; Other; 3.6
View Details