The Infineon Thyristor modules vary in configuration, offering half controlled bridges, half controlled bridge with NTC and half controlled bridge with Chopper (IGBT) and NTC (negative temperature coefficient) temperature sensor. They cover 1600 volts and current ranges from 95A to 360 Amps. The modules will differ in the standard Industry housing from EconoBRIDGE⢠and IsoPACKâ¢. Typical applications may be an active rectifier and a half controlled B6 bridge.
Isolated copper base plate. Integrated NTC temperature sensor. RoHS compliant. Compact Standard Housing. Solder Contact Technology / PressFIT Contact Technology. IsoPACK Modules with screwable power terminals. IsoPACK version is designed for replacing 3 x 20mm SCR / diode half bridge module
Thyristor Type = IGBT
Maximum Gate Trigger Voltage = 2.5V
Maximum Gate Trigger Current = 150mA
Maximum Holding Current = 200mA
Rated Average On-State Current = 95A
Repetitive Peak Reverse Voltage = 1600V
Surge Current Rating = 720A
Mounting Type = Panel Mount
Package Type = ISOPACK
Pin Count = 14
RS Components, Ltd. | |
---|---|
Product Category | Thyristors |
Product Number | 8391238 |
Package Type | ISOPACK |