A range of High Commutation three-quadrant TRIACs from Fagor. These devices are ideally suited to motor and inductive load applications where high commutation rates are encountered. In many areas they may remove the need to include snubber circuits.
Rated Average On-State Current = 8A
Mounting Type = Through Hole
Package Type = TO-220AB
Maximum Gate Trigger Current = 50mA
Repetitive Peak Reverse Voltage = 600V
Pin Count = 3
Maximum Gate Trigger Voltage = 1.3V
Repetitive Peak Forward Blocking Voltage = 600V
Maximum Holding Current = 50mA
Dimensions = 10.36 x 4.67 x 15.35mm
RS Components, Ltd. | |
---|---|
Product Category | Triacs |
Product Number | 1231480 |
Package Type | TO-220 |
Pin Count | 3 |
VDRM | 600 volts |
VRRM | 600 volts |