Piezo Ceramic Transducer For Mist Generation
Part Number: SMIST20F25RS112 -- SIMILAR PRODUCTS
Piezoelectric ceramic transducer for mist generation application.
Piezo Material: SM112
Dimensions: 20mm diameter
Resonant frequency fr: 2.5 MHz±100 KHz
Steiner & Martins, Inc. | |
---|---|
Product Category | Piezoelectric Sensors |
Product Number | SMIST20F25RS112 |
Product Name | Piezo Ceramic Transducer For Mist Generation |
Diameter/Height | 20 mm (0.7874 inches) |