IKO Nippon Thompson Linear Way L is a miniature type linear motion track rail. It provides accuracy and rigidity due to its simple design even in operations under fluctuating loads with changing direction or complex loads. The standard products are made from stainless steel, with a range of shapes and sizes available depending on the application.
Manufacturer Series = LWL
Rail Width = 9mm
Rail Length = 60mm
Material = Stainless Steel
Dynamic Load Rating = 1810N
Static Load Rating = 2760N
RS Components, Ltd. | |
---|---|
Product Category | Linear Bearing Rails |
Product Number | 9176020 |
Material | Stainless Steel |