Heat Exchange & Transfer, Inc. KMS Series Hot Oil System KMS550-36

Description
The KM Series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids. The KMS Series is similar in design, but includes a parallel cooling circuit. These units are completely packaged systems designed for a maximum operating temperature of 550°F. KM Series standard components include an electric heater, centrifugal oil circulation pump with air cooled mechanical seal, system isolation valves thermal expansion tank (shipped separately), and a control center all mounted on a drip proof base. The KMS Series is constructed using all of the above components with the addition of a shell and tube heat exchanger and three way diverting valve. Each unit is furnished completely piped and wired and includes foam glass insulation on internal piping and heater chamber. The system is given an operating test prior to shipment. KM and KMS Series are available with a variety of options.
Datasheet
Description
The KM Series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids. The KMS Series is similar in design, but includes a parallel cooling circuit. These units are completely packaged systems designed for a maximum operating temperature of 550°F. KM Series standard components include an electric heater, centrifugal oil circulation pump with air cooled mechanical seal, system isolation valves thermal expansion tank (shipped separately), and a control center all mounted on a drip proof base. The KMS Series is constructed using all of the above components with the addition of a shell and tube heat exchanger and three way diverting valve. Each unit is furnished completely piped and wired and includes foam glass insulation on internal piping and heater chamber. The system is given an operating test prior to shipment. KM and KMS Series are available with a variety of options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KMS Series  Hot Oil System - KMS550-36 - Heat Exchange & Transfer, Inc.
Carnegie, PA, USA
KMS Series Hot Oil System
KMS550-36
KMS Series Hot Oil System KMS550-36
The KM Series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids. The KMS Series is similar in design, but includes a parallel cooling circuit. These units are completely packaged systems designed for a maximum operating temperature of 550°F. KM Series standard components include an electric heater, centrifugal oil circulation pump with air cooled mechanical seal, system isolation valves thermal expansion tank (shipped separately), and a control center all mounted on a drip proof base. The KMS Series is constructed using all of the above components with the addition of a shell and tube heat exchanger and three way diverting valve. Each unit is furnished completely piped and wired and includes foam glass insulation on internal piping and heater chamber. The system is given an operating test prior to shipment. KM and KMS Series are available with a variety of options.

The KM Series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids. The KMS Series is similar in design, but includes a parallel cooling circuit. These units are completely packaged systems designed for a maximum operating temperature of 550°F. KM Series standard components include an electric heater, centrifugal oil circulation pump with air cooled mechanical seal, system isolation valves thermal expansion tank (shipped separately), and a control center all mounted on a drip proof base. The KMS Series is constructed using all of the above components with the addition of a shell and tube heat exchanger and three way diverting valve. Each unit is furnished completely piped and wired and includes foam glass insulation on internal piping and heater chamber. The system is given an operating test prior to shipment. KM and KMS Series are available with a variety of options.

Supplier's Site Datasheet

Technical Specifications

  Heat Exchange & Transfer, Inc.
Product Category Fluid Heat Transfer Systems
Product Number KMS550-36
Product Name KMS Series Hot Oil System
Task HeatCool
Transfer Media HotOil
Operating Temperature 550 F (288 C)
Power Source 208-230/60/3 (optional feature); 380/50/3 (optional feature); 460/60/3 (optional feature); 575/60/3 (optional feature)
Enclosure Rating NEMA12 (optional feature); NEMA4 (optional feature); NEMA7 (optional feature); ZPurge (optional feature); XPurge (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Systems -  - Gaumer Process
Specs
Task HeatCool
Transfer Media Water; Glycol; HotOil
Other Features Skid
View Details
 - Hydron™ Sanitary Hydroheater - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Task Heating
Operating Temperature ? to 250 F (? to 121 C)
Area Classification 3A Certified
View Details
HEATZONE® Fluid Heat Transfer System - TCH250 - Thawzall, LLC
Specs
Task Heating
Transfer Media Glycol
Operating Temperature 70 to 200 F (21.11 to 93.33 C)
View Details