Crosslink Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| Coatings currently are available to prevent corrosion. However, many of them employ hexavalent chromium, a highly toxic chemical and known carcinogen. Current legislation in Europe (RoHS) and California (EWRA) are... | |
| Coatings Quickly Dissipate Static ElectricityAnti-stat ic coatings are vital to the safety of materials, machinery and individuals across many different industries. Anti-static coatings, also known as electrostatic dissipation (ESD) coatings,... | |
| Conductive polymer coatings designed for solid electrolyte capacitor anodes are on the edge of metallic behavior, making them effective in several areas essential to the electronics marketplace: * Increasing the... | |
| Crosslink has developed a custom antistaticcoating system for the United StatesNaval Air Systems Command (NAVAIR).Made for military aircraft canopies,Crosslink's anti-static coating systemoffers a safer, longer lasting solution forpreventing static buildup. | |
| In a world threatened by harmful chemical and biological agents (CBAs), detoxification solutions become very important to the well-being of individuals and military personnel on the battlefield. Traditional approaches to... | |
| OverviewCrosslink offers multiple ESD coatings for interior applications based on inherently conductive polymers that provide significant benefits. Features of Crosslink's ESD coatings include•Durable, long-lasting. Will not wash off with water;•Excellent... | |
| OverviewCrosslink offers transparent, electrostatic dissipative (ESD) coatings for aircraft transparencies based on inherently conductive polymers. Features of Crosslink's aircraft ESD coatings include•Durable, long-lasting. Will not wash off with water;•Excellent thermal... |