Crosslink Datasheets for Architectural Coatings
Architectural coatings include paints, sealers, and specialty coatings for floors, roofs, walls, ceilings, decks, pavement, walkways, concrete surfaces, and other building and construction applications.
Architectural Coatings: Learn more
| Product Name | Notes |
|---|---|
| Coatings currently are available to prevent corrosion. However, many of them employ hexavalent chromium, a highly toxic chemical and known carcinogen. Current legislation in Europe (RoHS) and California (EWRA) are... | |
| Coatings Quickly Dissipate Static ElectricityAnti-stat ic coatings are vital to the safety of materials, machinery and individuals across many different industries. Anti-static coatings, also known as electrostatic dissipation (ESD) coatings,... | |
| Conductive polymer coatings designed for solid electrolyte capacitor anodes are on the edge of metallic behavior, making them effective in several areas essential to the electronics marketplace: * Increasing the... | |
| Crosslink has developed a custom antistaticcoating system for the United StatesNaval Air Systems Command (NAVAIR).Made for military aircraft canopies,Crosslink's anti-static coating systemoffers a safer, longer lasting solution forpreventing static buildup. | |
| OverviewCrosslink offers multiple ESD coatings for interior applications based on inherently conductive polymers that provide significant benefits. Features of Crosslink's ESD coatings include•Durable, long-lasting. Will not wash off with water;•Excellent... | |
| OverviewCrosslink offers transparent, electrostatic dissipative (ESD) coatings for aircraft transparencies based on inherently conductive polymers. Features of Crosslink's aircraft ESD coatings include•Durable, long-lasting. Will not wash off with water;•Excellent thermal... |