This system seamlessly joins the Continua's high speed wrapping capabilities with the option to shrink. The Tunnel 50 Twin is extra long to easily match up to the speed of the Continua's packaging rate.
Continua back seal, continuous sealing system.
Horizontal, manual insertion
Patented sealing system
Servo controlled linear motion unit
Minimum maintenance
Easy set up and simple operation
Maximum film roll width: 25.5"
Tunnel 50 twin
Digital controls
Shrinks polyolefin and polyethylene
Thermally insulated structure
Ajustable air flow
Adjustable conveyor speed
Adjustable temperature control
Free roll conveyor
Mobile with locking casters
CiMa-Pak Corporation | |
---|---|
Product Category | Packaging Machines |
Product Number | Continua with Shrink Tunnel |
Machine Type | Shrink |