With a straight through infeed, this semi-automatic 737C shrink bundler shrink wraps individual and random group sizes and packages. The 20" seal jaw opening allows the 737C to accommodate a wide range of product sizes up to 35" wide, 16" long and 20" high. Designed for applications where high speeds are not a requirement, the ARPAC 737C is perfectly suited for on-line packaging or off-load production and distribution. The 737C can be used with the HVP4/488 shrink tunnel to obtain optimum shrink on the finished bundle.
nVenia LLC | |
---|---|
Product Category | Packaging Machines |
Product Number | 737C |
Product Name | Manually Operated Shrink Bundler |
Machine Type | Bundling; Shrink; Wrapping |
Features | Feeder; StainlessSteel (optional feature) |
Goods | BulkOEM |
Packaging | Box Carton; CupTray |