nVenia LLC Datasheets for Packaging Machines

Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation.
Packaging Machines: Learn more

Product Name Notes
ARPAC shrink tunnels with Teflon coated fiberglass mesh belt conveyors, are designed to produce complete, uniform shrink on a wide variety of product sizes and configurations using all available shrink...
ARPAC's continuous motion Model 45TW-28 tray shrink wrapper is a compact and economical shrink wrapper capable of wrapping up to 45 trays per minute, depending upon product size. It will...
ARPAC's continuous motion Model 65TW tray shrink wrapper is a compact and economical shrink wrapper capable of wrapping up to 65 trays per minute, depending upon product size. It will...
ARPAC's continuous motion Model 75TW-28 tray wrapper is part of a dependable line of shrink packaging systems designed to meet the needs of today's high volume production lines. This compact...
ARPAC's high-speed continuous motion TrayStar™ TS-2000 SERIES makes tray loading a variety of products fast and easy. Wrap-around trays ensure that the product is enclosed in a tightly fit tray...
ARPAC's industry-leading 55GI shrink bundler meets the needs of low to medium volume printers and interacts with today's 18,000 to 20,000 books-per-hour binding lines, presorted postal route sequencing applications and...
ARPAC's intermittent motion 25TW shrink wrapper is part of a dependable line of shrink packaging systems designed for shrink wrapping a wide range of trayed boxes, cans and bottles in...
ARPAC's intermittent motion DPM 2000 wrap-around case packers are designed for a wide variety of products to service many different industries. Reaching speeds up to 25 cases / trays per...
ARPAC's servo-driven 75GI shrink bundler guarantees superior performance for the high-volume printing and publishing industry. Shrink wrapping up to 75 bundles per minute, this compact shrink bundler wraps random stacks...
Now you can view your product as it shrinks. ARPAC's Vision Series has a variety of features for reliable operation. The unique viewing window and illuminated shrink chamber allows for...
Shrink film is quickly becoming the preferred alternative to kraft paper for the shingle industry. Printed film provides an attractive forum for your retail marketing message. ARPAC's Brandpac® BPSW Series...
Specially designed and built for dairy and food processing environments, the ARPAC 108F is a compact, right angle shrink bundling system designed to collate and over-wrap multiple configurations of scrounds,...
The ARPAC HANAGATA L-Series automatic L-bar Sealers offer you the latest in shrink wrapping technology, featuring a rugged design that provides fast user friendly operation at speeds up to 40...
The ARPAC TS33CF side seal horizontal wrapper is designed to package oversize retail and industrial products at speeds of up to 60 packages per minute*. The TS33CF uses up to...
The BPMP-5000 shrink wrapping machine creates perfect shrink wrapped unsupported multipacks using single roll print registered polyethylene film. The BPMP-5000 shrink wrapper ensures accurate placement of graphics on each package...
The BPTW-5000 shrink wrapping machine creates perfect shrink wrapped tray supported packages using single roll print registered polyethylene film. The BPTW-5000 shrink wrapper ensures accurate placement of graphics on each...
The compact intermittent motion GREAT LAKES 708HBD-32 stainless steel shrink bundler multi-packs health and beauty supplies and pharmaceutical products at speeds up to 60 bundles per minute. The dual-lane 708HBD-32...
The HC37 horizontal shrink wrapper is ideal for completely overwrapping individual products at speeds up to 80 packages per minute. The HC37 bottom overlap shrink wrapper creates visually appealing packages...
The heavy duty 105-70 inline shrink bundler is designed to handle large products accommodating a maximum film width of 89 inches. An optional side seal and trim assembly creates packages...
The high-speed CAPRA™ 8000LS is ARPAC's new ruggedly constructed continuous motion horizontal shrink wrapping system that operates at speeds up to 140 packages per minute and 140 linear feet per...
The high-speed CAPRA™ SS is a ruggedly constructed continuous motion side seal horizontal shrink wrapping system that offers years of reliable operation. Suited for long production runs, this shrink wrapping...
The intermittent motion 708HB shrink bundler with integral tunnel is designed specifically for today's health, beauty and pharmaceutical industries. Ultra-compact in design and economical in price, the 708HB shrink bundler...
The intermittent motion ARPAC HCF37-3 fully automatic horizontal wrappers are ideal for overwrapping large industrial products where total enclosure is required. Capable of reaching speeds up to 15 packages per...
The intermittent motion ARPAC HCF48 fully automatic horizontal wrappers are ideal for overwrapping large industrial products where total enclosure is required. Capable of reaching speeds up to 15 packages per...
The Masters MTE-1100 is an inline high speed tray erecting system that automatically selects, forms, seals and ejects trays at speeds up to 40 trays per minute. This system is...
The Masters MTE-1200 Series automatically erects trays with roll over folding flaps eliminating repetitive hand motion (Carpel Tunnel) at speeds up to 25 trays per minute. This flexible system is...
The MBE-1200 is a versatile 5 panel box erector for a wide range of boxes and trays. This system uses economical swing-lock style boxes used in the automotive industry and...
The TS37 Side Seal horizontal wrapper is the most versatile packaging machine on the market. Because the continuous motion TS37 eliminates the need for multiple forming heads, it has the...
This versatile, continuous motion single roll wrapper multipacks a variety of products, unsupported or pad supported, using clear, printed or print registered polyethylene film. A new tunnel with hot plate...
With a straight through infeed, this semi-automatic 737C shrink bundler shrink wraps individual and random group sizes and packages. The 20" seal jaw opening allows the 737C to accommodate a...