BSM300C12P3E201 is a SiC (silicon carbide) power module with Low surge and low switching loss, suitable for motor drive, converter, photovoltaics, wind power generation.
BSM300C12P3E201 is a SiC (silicon carbide) power module with Low surge and low switching loss, suitable for motro drive, converter, photovoltaics, wind power generation.
SICFET N-CH 1200V 300A MODULE
SIC MOSFET, N CHANNEL, 1.2KV, 300A ROHS COMPLIANT: YES
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Power MOSFET | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
Product Number | BSM300C12P3E201 | BSM300C12P3E201 | BSM300C12P3E201 | 88AH6163 |
Product Name | 1200V, 300A, Boost Chopper, Full SiC-Power Module with Trench MOSFET | SiC Power Module | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Sic Mosfet, N Channel, 1.2Kv, 300A Rohs Compliant Rohm |
V(BR)DSS | 1200 volts | 1200 volts | ||
IDSS | 300000 milliamps | 300000 milliamps | ||
PD | 1.36E6 milliwatts | 1.36E6 milliwatts | ||
TJ | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
Package Type | E | Module | TO-3 |