R6030KNZ is Low on-resistance and ultra fast switching speed Power MOSFET, suitable for the switching application.
R6030KNZ is Low on-resistance and ultra fast switching speed Power MOSFET.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Power MOSFET | Power MOSFET |
Product Number | R6030KNZ | R6030KNZ |
Product Name | 600V 30A TO-3PF, High-speed switching Power MOSFET | Nch 600V 30A Power MOSFET |
Polarity | N-Channel | N-Channel |
V(BR)DSS | 600 volts | 600 volts |
IDSS | 30000 milliamps | 30000 milliamps |
QG | 56 nC | 56 nC |
PD | 86000 milliwatts | 86000 milliwatts |