P-channel enhancement mode Field-Effect Transistor (FET), -30 V, TSOP-6
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Benefits
Potential Applications
P-Channel 30V 5.5A (Ta) 2W (Ta) Surface Mount PG-TSOP6-6
MOSFET P-CH 30V 5.5A TSOP-6
Manufacturer: Infineon Technologies
Win Source Part Number: 1154752-BSL307SP
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
The Infineon OptiMOS⢠P-Channel power MOSFETs are designed to give enhanced features meeting quality performances. Features include ultra-low switching loss, on-state resistance, Avalanche ratings as well as being AEC qualified for automotive solutions. Applications include dc-dc, motor control, automotive and eMobility.
Enhancement mode. Avalanche rated. Low switching and conduction power losses. Pb-free lead plating, RoHS compliant. Standard packages. OptiMOS⢠P-Channel Series: Temperature range from -55°C to +175°C
Channel Type = P
Maximum Continuous Drain Current = 5.5 A
Maximum Drain Source Voltage = 30 V
Maximum Drain Source Resistance = 74 mOhms
Maximum Gate Threshold Voltage = 2V
Minimum Gate Threshold Voltage = 1V
Maximum Gate Source Voltage = -20 V, +20 V
Package Type = TSOP
Mounting Type = Surface Mount
Pin Count = 6
The Infineon OptiMOS⢠P-Channel power MOSFETs are designed to give enhanced features meeting quality performances. Features include ultra-low switching loss, on-state resistance, Avalanche ratings as well as being AEC qualified for automotive solutions. Applications include dc-dc, motor control, automotive and eMobility.
Enhancement mode. Avalanche rated. Low switching and conduction power losses. Pb-free lead plating, RoHS compliant. Standard packages. OptiMOS⢠P-Channel Series: Temperature range from -55°C to +175°C
Channel Type = P
Maximum Continuous Drain Current = 5.5 A
Maximum Drain Source Voltage = 30 V
Maximum Drain Source Resistance = 74 mOhms
Maximum Gate Threshold Voltage = 2V
Minimum Gate Threshold Voltage = 1V
Maximum Gate Source Voltage = -20 V, +20 V
Package Type = TSOP
Mounting Type = Surface Mount
Pin Count = 6
Delivery on production packaging - Reel. This product is non-returnable.
Infineon Technologies AG | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | RS Components, Ltd. | |
---|---|---|---|---|---|
Product Category | Power MOSFET | Transistors | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
Product Number | BSL307SP | BSL307SPINTR-ND | BSL307SP | 1154752-BSL307SP | 7532793 |
Product Name | Small Signal/Small Power MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL307SP | |
Polarity | P-Channel; P | P-Channel | P-Channel | ||
Transistor Technology / Material | Si/SiC | ||||
Operating Mode | Enhancement | ||||
rDS(on) | 0.0430 ohms | 0.0740 ohms |