Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. This 'FREDFET' version has a drain-source (body) diode that has been optimized for high reliability in ZVS phase shifted bridge and other circuits through reduced trr, soft recovery, and high recovery dv/dt capability. Low gate charge, high gain, and a greatly reduced ratio of Crss/Ciss result in excellent noise immunity and low switching loss. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control di/dt during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency.
N-Channel 600V 42A (Tc) 480W (Tc) Chassis Mount ISOTOP®
MOSFET N-CH 600V 42A ISOTOP
Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Transistors | Transistors | RF Transistors |
Product Number | APT39F60J | APT39F60J-ND | APT39F60J |
Product Name | Power FREDFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
Transistor Type | Power FREDFET Transistor |